VivoMini VC66-B018Z Desktop Computer

The versatile high- performance mini PC

The ASUS VivoMini VC66 is a high-performance mini PC with a versatile modular design and full connectivity.
The VC66 takes processor-intensive tasks in stride, thanks to its desktop-grade 7th Generation Intel® Core™ (Kaby Lake) processor and DDR4 memory. There's 4K UHD display support, and all-around connectivity with several video output ports for compatibility with various displays.
The VC66 is available in two configurations: It can be specified with one M.2 SSD with two 2.5-inch HDDs or SSDs, or with one M.2 SSD and one HDD or SSD and a 2.5-inch optical disc drive. This flexibility means you can use the VC66 as a file server, a media editing platform, or simply as a mini PC for daily multitasking and entertainment.

A perfect fit for all

The VivoMini PC delivers full PC performance and flexibility, and is ideal if you're looking for a personal PC, a home entertainment center or media library.
And if you're a small business owner, you can also use the VC66 for point-of-sale terminals, digital signage, kiosk displays or workstations.

Manufacturer Part Number
VC66-B018Z
EAN/UPC
0889349623961,889349623961
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System

  • Windows 10 Home
  • Windows 10 Pro - ASUS recommends Windows 10 Pro.
CPU
  • Intel® 7th generation Core™ i7-7700 Processor
  • Intel® 7th generation Core™ i5-7400 Processor
  • Intel® 7th generation Core™ i3-7100 Processor
Chipset
  • Intel® H110
Graphic
  • Intel® HD Integrated Graphics
Memory
  • 4 GB Up to 32 GB
  • Dual Channel, DDR4 at 2400MHz 
  • 2 x SO-DIMM
Storage
  • 2.5" 500GB Up to 1TB SATA III Hard Drive
  • 2.5" Up to 512GB SATA III SSD
  • 32GB Up to 512GB M.2 SSD
  • Support up to 3 storage * 
  • 100G ASUS Webstorage for 1 Year free usage
Optical Drive
  • Tray-in Supermulti DVD RW 8X (On selected models)
Wireless Data Network
  • 802.11 a/b/g/n/ac, Bluetooth V4.1 , or 802.11 a/b/g/n, Bluetooth V4.0 *
LAN
  • Intel
  • 10/100/1000/Gigabits Mbps
Front I/O Ports
  • 2 x USB 2.0 
  • 2 x USB 3.0 *
  • 1 x Audio jack
Back I/O Ports
  • 2 x USB 3.0 
  • 1 x DVI-D
  • 1 x HDMI
  • 1 x DisplayPort
  • 1 x RJ45 LAN
  • 1 x COM Port(Serial Port) 
  • 1 x Kensington Lock 
  • 1 x DC-in
Card Reader
  • 4 -in-1: SD/ SDHC/ SDXC/ MMC *
Power Supply
  • 120 W Power adapter or 180 W Power Adapter *
Dimensions
  • 177.4 x 153 x 74.1 mm (WxDxH)
Weight
  • 1.5 kg
Color
  • Black
Accessories
  • Keyboard+Mouse , Wired/Wireless
  • AC Adaptor 
  • Power Cord
  • Warranty Card
  • User Manual
  • Quick Start Guide
  • VESA Mount Kit
Software
  • Anti-Virus Trial
  • Remote GO! 
  • ASUS Business Manager
  • ASUS Product Registration Program (APRP)
  • ASUS Remote Management Tool (RMT)
  • ASUS WebStorage
  • EZ Update
  • Hystream
  • Watchdog timer
Certificates
  • BSMI/CB/CE/FCC/UL/CCC/Energy Star/C-Tick/WiFi/RF/VCCI
Note

*ODD Sku supprot only 1 x SATA III HDD/SSD and 1 x M.2 SSD

*Wi-Fi module may vary by region

*One of the front USB 3.0 is Type-C

*The actual data transfer speed of the 4-in-1 card reader may depend on the memory card specifications.

*Power adapter SPEC may vary by different configuration

*TPM (Trusted Platform Module) is an option available for all VivoMini models.

*Optical drive found only on models with the dual storage and ODD configuration.