Honeywell’s MS5145 Eclipse™ is a low cost laser-based alternative to CCD scanners. Its compact form factor and high end feature set simplify its use in a variety of applications at the press of a button.
Eclipse is a single-line, hand-held laser scanner. Equipped with Honeywell’s patented CodeGate® technology, Eclipse can be used in a wide variety of applications. CodeGate® technology allows the user to easily target the desired bar code and complete data transmission with the press of a single button. This makes Eclipse a perfect selection for menu scanning, point-of-sale, document processing and inventory control.
With Honeywell’s state-of-the-art scanning technology, the MS5145 Eclipse has a longer working range and a wider scan field than a typical CCD. The width of the scan line grows as the scanner moves further away from bar codes.
CodeSense® is a unique feature employed by Eclipse in the absence of infrared object detection. It provides the user with a pulsing laser line for bar code detection. When a bar code is detected, the laser line switches to a constant state to allow for scanning via CodeGate®.
Note:
Operational
Light Source Visible Laser Diode 650 nm ± 10 nm
Visual Indicators Green = ready to scan; Red = good read
Host System Interface Keyboard Wedge
Mechanical
Dimensions (LxWxH) 169 mm x 63 mm x 51 mm (6.7˝ x 2.5˝ 2.0˝)
Weight 100 g (3.5 oz)
Electrical
Input Voltage 5 VDC ± 0.25 V
Operating Power (typical) 675 mW (125 mA @ 5 V)
DC Transformers Class 2: 5.2 VDC @ 1 A
Laser Class Class 1: IEC60825-1, EN60825-1
EMC FCC Part 15, ICES-003, EN55022 Class B
Environmental
Operating Temperature 0°C to 40°C (32°F to 104°F)
Storage Temperature -40°C to 60°C (-40°F to 140°F)
Humidity 5% to 95% relative humidity, non-condensing
Drop Designed to withstand 1.5 m (5´) drops
Environmental Sealing Sealed to resist airborne particulate contaminants
Light Levels 4842 Lux (450 foot-candles)
Scan Performance
Scan Pattern Single scan line
Scan Speed 72 scan lines per second
Scan Angle Horizontal: 50°
Print Contrast 35% minimum reflectance difference
Pitch, Skew 68°, 52°
Decode Capability Reads standard 1D and GS1 DataBar symbologies.
Warranty 3 year factory warranty