The EVGA CLC 120 LIQUID CPU Cooler has arrived! This new liquid cooler from EVGA gives you incredible performance, low noise, and robust software controls. The full copper waterblock pulls the heat from your CPU to the radiator, where a newly designed fan, featuring Teflon Nano Bearings, effortlessly disperse the heat.
The CLC 120 offers premium sleeved tubing and fully controlled RGB LED to provide a sleek look.
Monitor and control the CLC 120 with the new EVGA Flow Control software, which allows you to monitor and change pump speed, fan curve, and RGB LED! With the CLC and EVGA Flow Control, take back control of your temperatures and peace of mind.
TEFLON NANO BEARING FAN
The new EVGA Teflon Nano Bearing fan features a curved housing to reduce noise level and a unique blade design to offer incredible cooling performance. The Teflon Nano bearings increase the lifespan of your fan well beyond tra-ditional ball bearings. The reduced turbulence improves air flow through the radiator to improve cooling and keeps your system quiet!
EVGA FLOW CONTROL
The new EVGA Flow Control GUI allows you to easily monitor and control your pump settings, create fan profiles, and personalize the RGB LED. When you are ready for a heavy gaming or overclocking session, just click on the K-Boost button to max out the pump and fan speed; when you’re done, simply disable K-Boost to run at your regular profile.
Note:
WATERBLOCK SPECS
• Premium Retention parts for Intel: LGA2011/1150/1151/1155/1156/1356 and upcoming variants
• AMD retention ring for supporting: AM2/AM3/FM1/FM2 and upcoming variants
• 100% Copper
• Fully controllable RGB LED
• Noise Level = 20dB(A) (MAX)
FAN SPECS
• Size: 120 x 120 x 25mm
• Teflon Nano Bearing
• Speed = 500-2400RPM
• Airflow = 74.82 CFM (MAX)
• Static Pressure = 4.04 mmAq (MAX)
• Noise Level = 16.0 dB(A) (MIN) – 39.9 dB(A) (MAX)
• Lifespan = 80,000 Hours
RADIATOR SPECS
• 120 x 120 x 27mm (LxWxH)
• Aluminum
WARRANTY
• 5-Year Limited Warranty