Level Active Earset

Designed for the active listener, Level Active delivers quality sound in a lightweight, stable and hassle-free package. A variety of ergonomic, soft gel eartips and stabilizing wingtips can be used together with the pre-installed flexible ear hook to keep the headset in place during even the most intense exercise or activity. The earbuds are connected by a convenient, behind-the-neck cable with a built-in remote for controlling music and calls.

Performance Tracking

Touch and hold the Active Key on the right side earbud to share information with compatible Samsung apps. Receive workout data from S Health, hear the current time, or use the timer app to time your workout or run.

Sweat and Splash resistant
Sweat resistant coating protects speakers from sweat, rain or splashing when exercising or wearing during outdoor activities.

Manufacturer Part Number
EO-BG930CGEGUS
EAN/UPC
0887276220093,887276220093
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • General

    Color

    Green

  • Battery Capacity

    Battery Capacity

    Battery Life: 5.5 Hours of Play/Talk and 250 Hours of Standby

  • Bluetooth Connectivity

    Bluetooth Connectivity

    Bluetooth Profile: 4.1

  • Included in Box

    Included in Box

    Level Active (earhook and medium eartip preinstalled), Wingtips (S, L), Eartips (S, M, L), Wire Holders, Charging Cable, Quick Start Guide