Honeywell’s MS3780 Fusion™ is an affordable hand-held omnidirectional laser scanner with single-line capability that increases retail checkout system efficiency with its automatic in-stand operation, optionally integrated EAS, and industry-leading scan performance.
Fusion combines omnidirectional and single-line laser bar code scanning into a lightweight, ergonomic hand-held form factor. The 20-line scan pattern provides superior scanning over existing single- line hand-held scanners making Fusion ideal for medium-volume retailers including specialty stores, pharmacies, liquor stores, and convenience stores.
An adjustable stand with 50° of tilt and three locking positions provides flexibility for the user to position the scanner for individual comfort and optimal performance. Stabilized with a weighted metal base, the stand may also be hard-mounted to counters or walls.
Fusion also includes CodeGate®, a Honeywell patented feature used in the highly successful Voyager® series. An integrated infra-red (IR) sensor automatically activates the laser when a bar code is present. The user then properly aligns the bar code before pressing the button, transmitting the data to the host. This feature provides the ability to pass over other bar codes, selecting only the required code. No other scanner offers this much control.
Standard features such as Flash ROM, MetroSelect® and MetroSet® 2 programming, and user replaceable cables protect your investment by enabling Fusion to grow with you and your application requirements.
Note:
Operational
Light Source Visible Laser Diode 650 nm ± 10 nm
Visual Indicators Blue = ready to scan; White = good read; Yellow = automatic scanning
Host System Interface Keyboard Wedge
Mechanical
Dimensions (LxWxH) 189 mm x 65 mm x 73 mm (7.4 ̋ x 2.6 ̋ x 2.9 ̋)
Weight 195 g (6.9 oz)
Electrical
Input Voltage 5 VDC ± 0.25 V
Operating Power (typical) 1.4 W (275 mA @ 5 V)
Standby Power (typical) 1.0 W (200 mA @ 5 V)
DC Transformers Class 2: 5.2 VDC @ 1 A
Laser Class Class 1: IEC60825-1, EN60825-1
EMC FCC Part 15, ICES-003, EN55022 Class B
Environmental
Operating Temperature -20°C to 40°C (-4°F to 104°F)
Storage Temperature -40°C to 60°C (-40°F to 140°F)
Humidity 5% to 95% relative humidity, non-condensing
Drop Designed to withstand multiple 1.5 m (5 ́) drop
Environmental Sealing Sealed to resist airborne particulate contaminants
Light Levels 4842 Lux (450 foot-candles)
Scan Performance
Scan Pattern Omnidirectional: 5 fields of 4 parallel lines; Button activated single line
Scan Speed Omnidirectional: 1,333 scan lines per second; Single line: 67 scan lines per second
Print Contrast 35% minimum reflectance difference
Pitch, Skew 60°, 60°
Decode Capability Reads standard 1D and GS1 DataBar symbologies.
Warranty 3 year factory warranty