CLC 280 Liquid CPU Cooler

The EVGA CLC 280 LIQUID CPU Cooler has arrived! This new liquid cooler from EVGA gives you incredible performance, low noise, and robust software controls. The full copper waterblock pulls the heat from your CPU to the radiator, where newly designed fans, featuring Teflon Nano Bearings, effortlessly disperse the heat.

The CLC 280 offers premium sleeved tubing and fully controlled RGB LED to provide a sleek look.

Monitor and control the CLC 280 with the new EVGA Flow Control software, which allows you to monitor and change pump speed, fan curve, and RGB LED! With the CLC and EVGA Flow Control, take back control of your temperatures and peace of mind.

TEFLON NANO BEARING FAN

The new EVGA Teflon Nano Bearing fan features a curved housing to reduce noise level and a unique blade design to offer incredible cooling performance. The Teflon Nano bearings increase the lifespan of your fans well beyond traditional ball bearings. The reduced turbulence improves air flow through the radiator to improve cooling without sacrificing silence!  

EVGA FLOW CONTROL

The new EVGA Flow Control GUI allows you to easily monitor and control your pump settings, create fan profiles, and personalize the RGB LED. When you are ready for a heavy gaming or overclocking session, just click on the K-Boost button to max out the pump and fan speed; when you’re done, simply disable K-Boost to run at your regular profile.

Manufacturer Part Number
400-HY-CL28-V1
EAN/UPC
0843368045937,843368045937
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WATERBLOCK SPECS

• Premium Retention parts for Intel: LGA2011/1150/1151/1155/1156/1356 and upcoming variants

• AMD retention ring for supporting: AM2/AM3/FM1/FM2 and upcoming variants

• 100% Copper

• Fully controllable RGB LED

• Noise Level = 20dB(A) (MAX)

FAN SPECS

• Size: 140 x 140 x 25mm (x2)

• Teflon Nano Bearing

• Speed = 600-2200RPM

• Airflow = 113.50 CFM (MAX)

• Static Pressure = 4.20 mmAq (MAX)

• Noise Level = 16.0 dB(A) (MIN) – 39.5 dB(A) (MAX)

• Lifespan = 80,000 Hour

RADIATOR SPECS

• 280 x 140 x 27mm (LxWxH)

• Aluminum

WARRANTY

• 5-Year Limited Warranty