Fusion 3780 Handheld Barcode Scanner

The Fusion™ 3780 laser barcode scanner is ideal for medium-volume retailers. It combines omnidirectional and single-line laser scanning into a lightweight, ergonomic handheld device that’s also affordable. And the scanner's automatic stand detection lets you seamlessly switch from handheld to hands-free presentation scanning on the fly.

Primary Omnidirectional Scan Pattern

Aggressive scanning of barcodes in any orientation, increasing throughput. 

Secondary Single-Line Scan Pattern

With the push of a button, switch to a targeted single-line for menu scanning.

Automatic Stand Detection

Hands-free operation for presentation scanning, reducing operator fatigue. 

Sleep Mode With IR Wake-Up

Multiple sleep modes reduce power consumption, extending life and lowering your total cost of ownership.

Optional Integration of RF EAS Antenna

Increases efficiency by simulteneously deactivating RF EAS tags and decoding barcodes.

Product Details

The Fusion 3780 is an affordable handheld devices that provides omnidirectional laser scanning plus single-line scanning capability for standard 1D and GS1 DataBar symbologies. The device’s 20-line scan pattern provides superior scanning over existing single line handheld scanners making it ideal for medium-volume retailers, including specialty stores, pharmacies, liquor stores, and convenience stores.

The Fusion 3780 scanner also offers attractive features and options that increase operator control, productivity and ease of use even further.

  • Patented CodeGate™ technology lets you easily target the desired barcode and complete data transmission with the press of a single button.
  • Automatic in-stand operation lets you scan barcodes hands free.
  • The adjustable stand features 50 degrees of tilt and three locking positions so your cashiers can position the scanner for their individual comfort and optimal performance. Stabilized with a weighted metal base; hard-mount the stand to a checkout counter or wall.
  • Optional integration of RF EAS Antenna increases efficiency by letting you simultaneously deactivate RF EAS tags and decode barcodes.
  • Standard features such as Flash ROM, MetroSelect™ and MetroSet™2 programming, and user replaceable cables protect your investment by enabling the Fusion 3780 scanner to grow with you and your application needs.

Manufacturer Part Number
MK3780-71B41-6
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MECHANICAL

Dimensions (LxWxH)
189 mm x 65 mm x 73 mm (7.4 in x 2.6 in x 2.9 in)

Weight
195 g (6.9 oz)

ELECTRICAL

Input Voltage
5 VDC ± 0.25 V

Operating Power
1.4 W (275 mA @ 5 V)

Standby Power
1.0 W (200 mA @ 5 V)

Host System Interface
RS232

ENVIRONMENTAL

Operating Temperature
-20°C to 40°C (-4°F to 104°F)

Storage Temperature
-40°C to 60°C (-40°F to 140°F)

Humidity
5% to 95% relative humidity, non-condensing

Drop
Designed to withstand multiple 1.5 m (5  ft) drop

Environmental Sealing
Sealed to resist airborne particulate contaminants

Light Levels
4842 Lux

SCAN PERFORMANCE

Scan Pattern
Omnidirectional: 5 fields of 4 parallel lines; Button activated single line

Scan Speed
Omnidirectional: 1,333 scan lines per second; Single line: 67 scan lines per second

Print Contrast
35% minimum reflectance difference

Pitch, Skew
60°, 60°

Decode Capability
Reads standard 1D and GS1 DataBar symbologies

Warranty
3 year factory warranty