Expand your power
HP Z440 Workstation
Take your business to the next level of performance, expandability, and no compromise reliability in one complete package. The HP Z440 features a perfect mix of HP Z DNA in a performance workstation with up to 8 discrete processor cores, up to 128 GB of RAM, and multiple storage and PCIe configuration options. Here’s to more power to you with the HP Z440 Workstation.
Get the job done fast
HP Z440 Workstation
Cross items off your to-do list fast. Achieve massive computational performance with a single processor personal workstation delivering support for up to 8 cores and 4 GHz of processing power with Intel® Xeon® processors. Add in powerful graphics from NVIDIA® or AMD, support for up to 8 displays, lightning-fast data transfers using Thunderbolt™ 2 technology, game changing speed with the HP Z Turbo Drive, and HP Remote Graphics Software and you get a world-class workstation experience that never slows you down.
Note:
Form Factor
Tower
Available Operating Systems 1,2,3
Windows 10 Pro 64
Windows 10 Home 64
Windows 8.1 Pro 64
Windows 7 Professional 64 (available through downgrade rights from Windows 8.1 Pro 64)
Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)
Windows 7 Professional 64
HP Installer Kit for Linux®
(HP Linux Installer Kit includes drivers for 64-bit versions of Red Hat® Enterprise Linux 6.7 and 7, SUSE Linux Enterprise Desktop 11 and Ubuntu 14.04. Red Hat Enterprise Linux (1-year paper license only) is available as a second operating system.)
Processor Family
Intel® Xeon® E5 2600 v4 processor
Intel® Xeon® E5 2600 v3 processor
Intel® Xeon® E5 1600 v4 processor
Processors 4,5
Intel® Xeon® E5-2637 v4 (3.5 GHz, 15 MB cache, 4 cores, Intel® vPro™)
Intel® Xeon® E5-2623 v4 (2.6 GHz, 10 MB cache, 4 cores, Intel® vPro™)
Intel® Xeon® E5-2630 v3 (2.4 GHz, 20 MB cache, 8 cores, Intel® vPro™)
Intel® Xeon® E5-1680 v3 (3.2 GHz, 20 MB cache, 8 cores, Intel® vPro™)
Intel® Xeon® E5-1660 v4 (3.0 GHz, 20 MB cache, 8 cores, Intel® vPro™)
Intel® Xeon® E5-1650 v3 (3.5 GHz, 15 MB cache, 6 cores, Intel® vPro™)
Intel® Xeon® E5-1630 v3 (3.7 GHz, 10 MB cache, 4 cores, Intel® vPro™)
Intel® Xeon® E5-1620 v3 (3.5 GHz, 10 MB cache, 4 cores, Intel® vPro™)
Intel® Xeon® E5-1607 v3 (3.1 GHz, 10 MB cache, 4 cores, Intel® vPro™)
Intel® Xeon® E5-1603 v3 (2.8 GHz, 10 MB cache, 4 cores, Intel® vPro™)
Chipset
Intel® C612
Memory
128 GB DDR4-2400 ECC registered SDRAM; DDR4-2133 ECC Registered SDRAM
8 DIMM
Transfer rates up to 2400 MT/s. Only registered memory is supported.
Drive Controllers
Integrated SATA 6.0 Gb/s;
LSI MegaRAID® 9270-8i SAS 6.0 Gb/s ROC RAID Card and iBBU09 Battery Backup Unit (optional);
LSI 9217-4i4e 8-port SAS 6.0 Gb/s RAID (optional);
Factory integrated RAID available for SATA/SAS drives (RAID 0, 0 Data, 1, and 10);
Factory integrated RAID available for PCIe SSDs (RAID 0 Data)
Internal Storage 6
300 GB up to 600 GB SAS (15000 rpm)
300 GB up to 1.2 TB SAS (10000 rpm)
500 GB up to 4 TB SATA (7200 rpm)
500 GB SATA SED (7200 rpm)
128 GB up to 1 TB SATA SSD
512 GB SATA SED SSD
1 TB SATA SSHD
256 GB up to 512 GB HP Z Turbo Drive (PCIe SSD)
256 GB up to 1 TB HP Z Turbo Drive G2 (PCIe SSD)
512 GB (2 x 256 GB) up to 2 TB (4 x 512 GB) HP Z Turbo Quad Pro (PCIe SSD)
Optical Storage 7,8
Slim SATA DVD-ROM; Slim SATA SuperMulti DVD writer; Slim SATA BDXL Blu-ray writer
Additional Storage
15-in-1 media card reader (optional); HP DX115 Removable HDD Frame/Carrier (optional)
Available Graphics
Professional 2D: NVIDIA® NVS™ 310 (1 GB); NVIDIA® NVS™ 315 (1 GB); NVIDIA® NVS™ 510 (2 GB)
Entry 3D: NVIDIA® Quadro® K420 (2 GB); NVIDIA® Quadro® K620 (2 GB); AMD FirePro™ W2100 (2 GB)
Mid-range 3D: NVIDIA® Quadro® M2000 (4 GB); NVIDIA® Quadro® K2200 (4 GB); NVIDIA® Quadro® K1200 (4 GB); AMD FirePro™ W4300 (4 GB); AMD FirePro™ W5100 (4 GB)
High-end 3D: NVIDIA® Quadro® M5000 (8 GB); NVIDIA® Quadro® M4000 (8 GB); NVIDIA® Quadro® K4200 (4 GB); NVIDIA® Quadro® K5200 (8 GB); NVIDIA® Quadro® K6000 (12 GB); AMD FirePro™ W7100 (8 GB)
High performance GPU computing: NVIDIA® Tesla® K40
I/O Controller
HP IEEE 1394b FireWire PCIe (optional) HP Thunderbolt™ 2 PCIe 1-port I/O Card (optional)
Audio
Integrated Realtek HD ALC221
Communications 9
Integrated Intel® I218LM PCIe GbE;
Intel® I210-T1 PCIe GbE (optional);
HP X540-T2 10 GbE Dual Port Adapter (optional);
HP X520 10 GbE Dual Port Adapter (optional);
HP 10 GbE SFP+SR Transceiver (optional);
HP 361T PCIe dual-port gigabit (optional);
Intel® 7260 802.11 a/b/g/n PCIe WLAN (optional);
Intel® 8260 802.11 a/b/g/n/ac with BlueTooth® 4.2 PCIe NIC (optional)
Expansion Slots
2 PCIe Gen3 x16; 1 PCIe Gen3 x8 (open-ended); 1 PCIe Gen2 x4 (open-ended); 1 PCIe Gen2 x1 (open-ended); 1 PCI Open-ended connector allows a greater bandwidth card to be installed physically into a lower bandwidth connector/slot.
Ports and Connectors
Front: 4 USB 3.0; 1 microphone; 1 headset
Rear: 4 USB 3.0; 2 USB 2.0; 2 PS/2; 1 RJ-45; 1 audio line in; 1 audio line out
Internal: 1 USB 2.0; 1 USB 3.0
Drive Bays (Internal)
Two 3.5"
Drive Bays (External)
Two 5.25"; One slim ODD
Input Devices 10
HP PS/2 Keyboard; HP USB Keyboard; HP USB SmartCard Keyboard; HP Wireless Keyboard and Mouse; HP PS/2 Mouse; HP USB Optical Mouse; HP USB 1000 dpi Laser Mouse; HP USB Optical 3-Button Mouse; HP SpacePilot Pro 3D USB Intelligent Controller; 3Dconnexion CADMouse
Software 13,14
HP Performance Advisor; HP Remote Graphics Software (RGS); Cyberlink PowerDVD/Power2Go; Foxit PhantomPDF Express; Buy Office
Security 10
HP Solenoid Hood Lock & Hood Sensor; HP Business PC Security Lock Kit; TPM 1.2 certified
Power
525 W 85% efficient, wide-ranging, active PFC; 700 W 90% efficient, wide-ranging, active PFC
Dimensions (H x W x D)
6.65 x 17.5 x 17 in
16.9 x 44.5 x 43.2 cm
Weight
24.3 lb
11 kg
(Exact weight depends upon configuration.)
Environmental Specifications 12
Low halogen
Energy Efficiency Compliance 11
ENERGY STAR® certified and EPEAT® registered configurations available
Compatible Displays
All HP Z Displays and HP DreamColor Displays are supported. For more information see www.hp.com/go/zdisplays
Warranty
Protected by HP Services, including a limited 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) standard warranty. Certain restrictions and exclusions apply.