A true no-compromise solution! In addition to being smaller and lighter than others in its ultra-rugged class, the CK75 mobile computer is optimized for warehouse and distribution environments with premium, industrial-grade materials for the perfect balance of ruggedness and duty cycle.
Rugged Yet Compact
31% smaller and lighter than leading devices in the ultra-rugged class.
Flexible Operating System Support
Supports Windows® Embedded Handheld 6.5 and Android™ 6.0 Marshmallow operating systems for flexible application support and migration.
Built for Rugged Environments
Withstands 2.4 m (8 ft) drops to concrete, 2000 (1 m) tumbles and has an IP67 seal rating against water and dust.
Superior Barcode Scanning
Industry’s fastest and farthest imaging engines deliver superior motion tolerance and barcode read performance.
Cold Storage Option
Cold Storage version includes touch screen and scan window heaters to support extended use in freezers as well as transitions into and out of freezer areas.
Product Details
In addition to being 31% smaller and lighter than any other form factors in its class, the CK75 mobile computer is optimized for warehouse and distribution environments with premium, industrial-grade materials for the perfect balance of ruggedness and duty cycle, along with features that enable flexibility and agility, even in the most extreme conditions. Extend the use of the CK75 mobile computer into cold storage and freezer environments with the heater-equipped Cold Storage CK75 Mobile Computer.
When workload demands shift unexpectedly, the CK75 mobile computer gives workers the flexibility to quickly transition to tasks that require near or far scanning, speech, voice and image capture, without wasting time reorienting themselves on unfamiliar devices. Because the CK75 mobile computer supports Honeywell headsets and voice software, customers have the option of traditional or voice-enabled workflows. With a dual-band 802.11 a/b/g/n WLAN radio, the CK75 mobile computer delivers rock-solid performance and consistently fast response times, even in areas with low signal levels or intermittent connections.
Note:
MECHANICAL
Dimensions with Battery (L x W x D)
23.7 cm x 8.0 cm x 5.0 cm (9.33 in x 3.16 in x 1.98 in)
Weight
584 g (20.6 oz) with battery
Width
Grip area 6.42 cm (2.53 in)
ENVIRONMENTAL
Operating Temperature
Standard Temp Unit: -20°C to +60°C (-4°F to +140°F), transitory exposures to -30°C (-22°F)
Storage Temperature
-30°C to +60°C (-22°F to +140°F)
Charging Temperature
+5°C to +35°C (+44°F to +95°F)
Relative Humidity
Non-condensing, 95%
Rain and Dust Resistance
IP67
Cold Storage IP65
Tumble Spec
2,000 (1 m) tumbles per IEC 60068-2-32 specification
Drop Spec
2.4 m (8 ft) to concrete per MIL-STD 810G; 1.8 m (6 ft) to concrete across operating temperature range per MIL-STD 810G
Electrostatic Discharge
+/-15 kV air discharge, +/-8 kV direct discharge
POWER
Battery Pack
3.7 V, 5200 mAh; Li-Ion, removable, rechargeable
OPERATING SYSTEM
Android 6.x.x Marshmallow with GMS
MICROPROCESSOR
Texas Instruments 1.5 GHz OMAP 4470 dual-core, multi-engine processor architecture
MEMORY AND STORAGE
RAM
2 GB RAM
ROM
16 GB Flash
Storage Expansion
Customer-accessible micro-SD slot for removable memory cards up to 32 GB
DISPLAY
8.9 cm (3.5 in) Transmissive VGA
480 x 640 pixels
65,536 (16-bit RGB) colors
High-durability touch screen
Hardened Corning® Gorilla® Glass display for superior durability
LED backlight
Ambient light sensor
STANDARD COMMUNICATIONS
USB – Full Speed 2.0 Host, USB – Full Speed 2.0 Client
SOFTWARE
ANDROIDDevice Management:
EZ Config for easy barcode-based enterprise-wide device provisioning. It can be used to download device management software from Honeywell ISVs.
Support for third-party MDM solutions
Application Development: Honeywell Developer Library
Device Health Monitoring: On-board monitoring of key subsystems including scanning, communications and battery life
Honeywell Enterprise Client Pack: Terminal Emulation and HTML 5 Browser
Optional Launcher: Application locking
INTEGRATED RADIOS
Wireless LAN
IEEE 802.11a/b/g/n dual-band WLAN
Security
Wi-Fi Certified for WPA and WPA2, WAPI Certified
Authentication
IEEE 802.1x
Cisco Compatibility
CCXv4
Encryption
WEP (64- or 128-bit), AES, TKIP
Wireless PAN
Integrated Bluetooth® Power Class 1.5 Version 4
SENSOR TECHNOLOGY
Accelerometer
Embedded accelerometer enables automatic or application-specific features such as screen rotation or system suspend
AUDIO SUPPORT
Supports VOIP/speech recognition/push-to-talk applications; front and rear speakers; rear speaker >80 dB at 40 cm (15.7 in); front receiver and front panel microphone for handset audio communication and audio recording; wireless Bluetooth headset support; wired headset support via snap-on adapter
INTEGRATED SCANNER
EX25 Near/Far High-Performance 2D Imager: Capable of scanning 1D and 2D barcodes from 15.2 cm to 16.2 m (6 in to 50 ft)
INTEGRATED CAMERA
5-megapixel auto-focus color camera with LED flash
KEYPADKeypad options feature hard keycaps with wear-resistant, laser-etched legends.
ACCESSORIESFlexDock modular docking system, vehicle dock and holder, snap-on adapters, removable scan handle and magnetic stripe reader
REGULATORY APPROVALS AND COMPLIANCE
1001CP01
Safety
cULus Listed, BSMI
EMC
Class B – FCC/ICES/EN, GOST-R
Radio
FCC w/HAC, Industry Canada, CE, A-tick (AU), NCC, IDA, ICASA, POSTEL, NTC, ETA, SIRIM, ANATEL
Environmental
EU Directives – WEEE; RoHS; Batteries and Accumulators; Packaging and Waste Packaging