CK75 Handheld Computer

A true no-compromise solution! In addition to being smaller and lighter than others in its ultra-rugged class, the CK75 mobile computer is optimized for warehouse and distribution environments with premium, industrial-grade materials for the perfect balance of ruggedness and duty cycle.

Rugged Yet Compact

31% smaller and lighter than leading devices in the ultra-rugged class.

Flexible Operating System Support

Supports Windows® Embedded Handheld 6.5 and Android™ 6.0 Marshmallow operating systems for flexible application support and migration.

Built for Rugged Environments

Withstands 2.4 m (8 ft) drops to concrete, 2000 (1 m) tumbles and has an IP67 seal rating against water and dust.

Superior Barcode Scanning

Industry’s fastest and farthest imaging engines deliver superior motion tolerance and barcode read performance.

Cold Storage Option 

Cold Storage version includes touch screen and scan window heaters to support extended use in freezers as well as transitions into and out of freezer areas.

Product Details

In addition to being 31% smaller and lighter than any other form factors in its class, the CK75 mobile computer is optimized for warehouse and distribution environments with premium, industrial-grade materials for the perfect balance of ruggedness and duty cycle, along with features that enable flexibility and agility, even in the most extreme conditions. Extend the use of the CK75 mobile computer into cold storage and freezer environments with the heater-equipped Cold Storage CK75 Mobile Computer.

When workload demands shift unexpectedly, the CK75 mobile computer gives workers the flexibility to quickly transition to tasks that require near or far scanning, speech, voice and image capture, without wasting time reorienting themselves on unfamiliar devices. Because the CK75 mobile computer supports Honeywell headsets and voice software, customers have the option of traditional or voice-enabled workflows. With a dual-band 802.11 a/b/g/n WLAN radio, the CK75 mobile computer delivers rock-solid performance and consistently fast response times, even in areas with low signal levels or intermittent connections.

Manufacturer Part Number
CK75AA6EC00A6400
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MECHANICAL

Dimensions with Battery (L x W x D)
23.7 cm x 8.0 cm x 5.0 cm (9.33 in x 3.16 in x 1.98 in)

Weight
584 g (20.6 oz) with battery

Width
Grip area 6.42 cm (2.53 in)

ENVIRONMENTAL

Operating Temperature
Standard Temp Unit: -20°C to +60°C (-4°F to +140°F), transitory exposures to -30°C (-22°F)

Storage Temperature
-30°C to +60°C (-22°F to +140°F)

Charging Temperature
+5°C to +35°C (+44°F to +95°F)

Relative Humidity
Non-condensing, 95%

Rain and Dust Resistance
IP67
Cold Storage IP65

Tumble Spec
2,000 (1 m) tumbles per IEC 60068-2-32 specification

Drop Spec
2.4 m (8 ft) to concrete per MIL-STD 810G; 1.8 m (6 ft) to concrete across operating temperature range per MIL-STD 810G

Electrostatic Discharge
+/-15 kV air discharge, +/-8 kV direct discharge

POWER

Battery Pack
3.7 V, 5200 mAh; Li-Ion, removable, rechargeable

OPERATING SYSTEM

Android 6.x.x Marshmallow with GMS

MICROPROCESSOR

Texas Instruments 1.5 GHz OMAP 4470 dual-core, multi-engine processor architecture

MEMORY AND STORAGE

RAM
2 GB RAM

ROM
16 GB Flash

Storage Expansion
Customer-accessible micro-SD slot for removable memory cards up to 32 GB

DISPLAY

8.9 cm (3.5 in) Transmissive VGA

480 x 640 pixels

65,536 (16-bit RGB) colors

High-durability touch screen

Hardened Corning® Gorilla® Glass display for superior durability

LED backlight

Ambient light sensor

STANDARD COMMUNICATIONS

USB – Full Speed 2.0 Host, USB – Full Speed 2.0 Client

SOFTWARE

ANDROID

Device Management:
EZ Config for easy barcode-based enterprise-wide device provisioning. It can be used to download device management software from Honeywell ISVs.

Support for third-party MDM solutions

Application Development: Honeywell Developer Library

Device Health Monitoring: On-board monitoring of key subsystems including scanning, communications and battery life

Honeywell Enterprise Client Pack: Terminal Emulation and HTML 5 Browser

Optional Launcher: Application locking

INTEGRATED RADIOS

Wireless LAN
IEEE 802.11a/b/g/n dual-band WLAN

Security
Wi-Fi Certified for WPA and WPA2, WAPI Certified

Authentication
IEEE 802.1x

Cisco Compatibility
CCXv4

Encryption
WEP (64- or 128-bit), AES, TKIP

Wireless PAN
Integrated Bluetooth® Power Class 1.5 Version 4

SENSOR TECHNOLOGY

Accelerometer
Embedded accelerometer enables automatic or application-specific features such as screen rotation or system suspend

AUDIO SUPPORT

Supports VOIP/speech recognition/push-to-talk applications; front and rear speakers; rear speaker >80 dB at 40 cm (15.7 in); front receiver and front panel microphone for handset audio communication and audio recording; wireless Bluetooth headset support; wired headset support via snap-on adapter

INTEGRATED SCANNER

N5603ER High-Performance 2D Imager: Capable of scanning all common 1D and 2D barcodes; 1D as small as 5 mil; standard UPC codes up to 53 cm (21 in)

INTEGRATED CAMERA

5-megapixel auto-focus color camera with LED flash

KEYPAD

ALPHANUMERIC

Keypad options feature hard keycaps with wear-resistant, laser-etched legends.

ACCESSORIES

FlexDock modular docking system, vehicle dock and holder, snap-on adapters, removable scan handle and magnetic stripe reader

REGULATORY APPROVALS AND COMPLIANCE

1001CP01

Safety
cULus Listed, BSMI

EMC
Class B – FCC/ICES/EN, GOST-R

Radio
FCC w/HAC, Industry Canada, CE, A-tick (AU), NCC, IDA, ICASA, POSTEL, NTC, ETA, SIRIM, ANATEL

Environmental
EU Directives – WEEE; RoHS; Batteries and Accumulators; Packaging and Waste Packaging