Ryzen 7 Octa-core 1700 3GHz Desktop Processor

Efficient, Powerful Multi-Core Processing

True machine intelligence featuring 8 processor cores, 16 threads, and an astonishingly efficient 65W TDP.

Manufacturer Part Number
YD1700BBM88AE
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Foundation

OPN PIB

YD1700BBAEBOX

TOTAL L1 CACHE

768 KB

TOTAL L2 CACHE

4 MB

TOTAL L3 CACHE

16 MB

UNLOCKED

Yes

CMOS

14nm

PACKAGE

AM4

THERMAL SOLUTION

Wraith Spire (LED)

Performance

# OF CPU CORES

8

# OF THREADS

16

BASE CLOCK SPEED

3 GHz

MAX TURBO CORE SPEED

3.7 GHz

TDP

65 W

Memory

MEMORY INTERFACE

DDR4

MEMORY CHANNELS

2

Key Features

AES SUPPORT

Yes

FMA

FMA3

AVX

AVX2

AMD VIRTUALIZATION

Yes

XFR

Yes

AMD SENSEMI TECHNOLOGY

Yes