Headset YHS33

Wideband Headset for Yealink IP Phone

Yealink YHS33 is the over-the-head style headset which is made for office worker, SOHO, or call center staff. It is compliant with the full range of Yealink enterprise IP phones. Its distinctive design is slim and stylish with an elegant satin finish. Its featherweight materials and ear pads made from bio-mimetic protein-based leather ensure luxurious comfort, while its unique pivoting boom deliver crystal-clear, private conversations. Coupled with wideband audio technology, it delivers richer, clearer conversations, and reduces listening fatigue. What’s more, ultra noise-cancelling microphone filters out background noise for perfect speech transmission. And its Quick Disconnect feature provides walkaway convenience, enabling user quickly leave for a short time or switch to other sound equipments. Yealink YHS33 stands its unique position in the market with the combination of exceptional comfort, durable lifecycle, premium quality, and brilliant sound.

Manufacturer Part Number
YHS33
EAN/UPC
6938818301351,0841885100436,841885100436
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Main Features

Wideband audio for more natural sound and clearer conversations
Premium audio assures quality customer communications
Ultra microphone noise cancelling
Ergonomic design for all day comfort
330° pivoting microphone boom
Featherweight and soft ear cushions are easy on your ears
Over-the-head, all-day comfortable design for intensive use
Plug and play

Physical Features

1 x RJ9 headset jack
1 meter cord line
Quick-disconnect (QD) cord
Transmit Sensitivity: -42.0 dB re. 1 V/Pa
Receiver Impedance: 90 Ω
Net weight: 50 g

Accessories: leather ear cushion, foam ear cushion, adjustable clothing clip, headset hanger