ThinkVision P24h-10 23.8 inch Wide QHD IPS Type-C Monitor

The ThinkVision P24h-10 monitor has a black glossy appearance with a full function ergonomic stand. It offers a crystal clear borderless IPS display of 2560x1440 resolution and sRGB 99% color gamut, providing vivid, accurate images from a wide viewing angle. Moreover, each monitor has been pre-calibrated to obtain an accurate and consistent color with a factory calibration report.

With built-in power and the rich connectivity of USB-C, 2HDMI, DP and DP out, P24h-10 satisfies diverse connection demand and can make multi-screen easier with daisy chain. USB-C can offer one-cable connection usage experience to customers. P24h-10 also has 4 USB3.0 ports, including 1 with BC1.2, which offers quick charge to your USB devices.
Its full function stand supports lift, tilt, pivot and swivel, which are all for your ease of use.

ThinkVision P24h-10 is also certified by TUV Eye Comfort certification, which ensures the best care about your health when using this monitor. The ThinkVision P24h-10 continues the idea of energy saving and environmental protection of Lenovo. It has green features including white LED backlights, and is Energy-Star 7.0, EPEAT Gold, China Energy Label 2, and RoHS compliant.23.8-inch wide (60.4 cm) viewable image size

Native resolution of 2560 x 1440
sRGB 99%
Accurate color with factory calibration report
Lift, Tilt, Pivot, Swivel stand for viewing comfort
Optional sound bar support
Support ThinkCentre TINY
Power consumption (typical/max): 24W/120W
TUV Eye comfort certification
Direct access button for automatic image setup and brightness allows quick and easy monitor setup
Compliance with ENERGY STAR 7.0 requirements
Compliance with RoHS and REACH requirements
Kensington Lock slot for security
Certified for Microsoft Windows 7/Windows
10 Meets 100 mm VESA standard1) for mounting

Manufacturer Part Number
61AEGAR3US
EAN/UPC
0191200734946,191200734946
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number 61AEGAR3US

Other Information Windows 7 Windows 10

Ship Group
 
One monitor A stand and a base Information Flyer with warranty Color calibration factory report A USB-C Cable(1.8m) A Power Cord(1.8M)

Anti Glare Screen --

Brightness 300 cd/m2

Connector USB-C,DP1.2,HDMI 1.4

Contrast Ratio 1000:1

Display Type QHD

Maximum Resolution 2560x1440

Monitor Technology IPS

Native Resolution 2560x1440

Power Supply Type Internal

Preset Modes Text HDMI 22; DP 14

Refresh Time 4

Refresh Time Units Milliseconds (Gray-to-Gray)

Screen Illumination LED Backlight

Viewable Image Size Inches 23.8

Stand Lift Tilt Swivel Pivot

Swivel ±45°

Tilt -5~30 degrees

Recommended Resolution 2560x1440

Vertical Viewing Angle 178 degrees

Video Input HDMI + DP

Agency Approvals & Certifications TCO7.0,China Energy Label 2,RoHS,RoHS (China),EPEAT Gold,Energy Star 7.0

Maximum Operating Humidity 80

Maximum Operating Humidity Units %

Minimum Operating Humidity 10

Minimum Operating Humidity Units %

Maximum Operating Temperature 40

Maximum Operating Temperature Units C

Minimum Operating Temperature 0

Minimum Operating Temperature Units C

Depth Metric 261.75

Depth 261.75mm

Depth Metric Units mm

Depth (US) 10.3in

Height Metric 373.4

Height 373.4mm

Height Metric Units mm

Height (US) 14.7in

Max Operating Humidity + Units 80%

Min Operating Humidity + Units 10%

Max Operating Temperature + Units 40C

Min Operating Temperature + Units 0C

Weight US 12.5

Weight US Units lbs

Weight Metric 5.69

Weight Metric Units kg

Width Metric 540.2

Width 540.2mm

Width Metric Units mm

Width (US) 21.3in

Warranty Period Three Year

Warranty Type Customer Carry-in or Mail-in Rapid Replacement Service