The Planar® PS6562T is a 65" Full HD commercialgrade, multi-touch LCD display offering up to 20 touch points. The display is the ideal combination of value, performance and 24x7 reliability for interactive applications.
Note:
Product Name PS6562T
Planar Part Number 997-8558-00
Viewable Size 65" diagonal
Aspect Ratio 16:9
Display Resolution FHD 1080p (1920 x 1080)
Brightness (Typical) 500 cd/m²
Contrast Ratio (typ) 4000:1
Response Time (typ) 8 ms
Viewing Angle (typ) 178°
External Connections DisplayPort, HDMI x2, VGA, USB
Power Requirements 100 - 240V; 50/60Hz
Power Consumption (max) 230W
Service and
Support/Warranty
3-Year Customer First™ Warranty featuring FREE 2-Day Advance Replacement
(US only)
Recommended Usage Up to 24x7 operation
Product Approvals FCC Class A, cTUVus, CE
VESA Compatible/Location 400 mm x 200 mm; 4 holes
Audio Input PC Audio in (Jack)
Audio Output R/L Line out (Jack)
Bezel Width 0.9" (22mm)
Cabinet Dimensions (W x Hx D) 58.1" x 33.6" x 3.8" (1477mm x 853mm x 97mm)
Display Control RS232in, IR, Keypad, LAN
Display Weight TBD lbs (TBD kg)
Shipping weight 135 lbs (61 kg)
Display Type Direct-Lit LED LCD
Refresh Rate 60 Hz
Operating Temperature 5-35°C (41 -95°F)
Palette 1.073B colors (10 bit)
Pixel Pitch 0.1323mm
Orientation Landscape/Portrait
Speakers 10W x 2 built-in
Fanless Yes
Touchscreen Type IR 20-point touch
OS Compatibility Windows 10, 8, 7, Vista, XP, Mac OSX and Linux
Features On/off scheduling, TAA compliant
In the Box PS6562T display, power cord, VGA cable, IR extender cable, remote control, and
USB (A to B) cable
UPC 8 10689 00335 9