With its color LCD, operation is much more intuitive. A remote control unit with Flash Play mode for the TASCAM SS-R250N / SS-CDR250N
The RC-SS150 is a remote control unit with Flash Play mode for the SS-R250N and SS-CDR250N stereo solid-state recorders. Equipped with a large color LCD, more intuitive operation has been achieved by the 12 dedicated buttons. Use for sound effects, BGM at events, and program broadcasts.
Note:
Remote Connector:
Connector: RS-232C / D-sub 9 pin (F)
Screws: No. 4-40 UNC (inch type)
Power: 12V (powered by SS-R250N/SS-CDR250N)
Power consumption: 1.3W
Dimensions: 176(W)×59(H)×215(D)mm
Weight: 1.1kg
Operating temperature range: 5 to 35˚C
Included items: RS-232 cable (5m), Owner's manual (with warranty)