In recording, microphone plays an important role, that is, converting the pneumatic vibration that turns the sound into electric signals. Of course, a preamplifier that amplifies the microphone signals, an AD converter that converts the sound into digital signals, and the DAW software that shapes the sound. All these gears are important after the recording stage. However, these gears work with the sound which has already been converted by the microphone. This means, the quality of a microphone detemine the sound quality of the entire song.
To easily acquire high-precision sound in a home recording environment, why not starting from adding a condenser microphone in your recording gears?
The condenser microphone has a different structure from the dynamic microphone which can be easily seen everywhere. In general, the condenser mic has high-precision, subtle sound quality. Types of "large diaphragm" microphones, which have a large diaphragm that converts the sound to an electric signal, especially it has a unique tone that is suitable for lead vocal recordings.
TM-180 is the standard model in the TASCAM microphone series that have been tested with the TASCAM products, specialized in the bright sound quality. In addition to this, the product includes a professional-use suspension to avoid noise mixing due to the microphone vibration during recording.
Vocal Recording
The vocal recording can be a typical application for a large-diaphragm condenser microphone. The US-2x2 incorporates Ultra-HDDA microphone preamplifier which boasts a great EIN performance of -125dBu. This means you can record a vocal track by US-2x2 with an extremely low noise level even when you are not singing while solo part is playing. Please use TM-AG1 (optional) as a dedicated pop filter. When the room resonance does not work at home, use TM-AR1, the acoustic control filter that gives you a dry, processable sound quality.
Acoustic Guitar Recording
A large diaphragm condenser microphone is also suitable for an acoustic guitar. When recording an acoustic guitar, the multi-mic recording can be worked out very well. We recommand the setup with a TM-180 as the main mic, and TM-80s as backup mics for adding ambient sound. For the multi-mic recording, US-4x4 is recommanded. It could connect with four condenser microphones simultaneously. Other than the acoustic guitar recording, when you want to add acoustic guitar to other recordings, the TM-AR1, TASCAM acoustic control filter is definitely essential when recording with the TM-180. It adds the classic dry sound to your recording.
Wind Instrument Recording
A large diaphragm condenser microphone works great with saxophone or trumpet solo recordings. The recommended setup is no different than the vocal recordings. If you wish to record with easy settings, we recommand the iXR, TASCAM portable audio interface and your iPad to start your recordings with the TM-180. In addition, iXR has the Ultra-HDDA microphone preamplifier with extreme low noise level which is equivalent to the US-2x2.
Note:
TM-180 SPECIFICATIONS
Model: Condenser
Directivity: Cardioid
Frequency response: 20Hz - 20,000Hz
Output impedance: 200Ω
Load impedance: >1kΩ
Sensitivity: -35dB +/-2dB (0dB=1V/Pa at 1kHz)
Max. SPL: 130dB
S/N ratio: 79dB
Connector: 3 pin XLR, Male
Phantom power: 48V
dimensions: 50(W) × 190(H) × 50(D) mm
Weight: 420g (Microphone body only)
Accessory: Suspension shockmount (Screw dia. 5/8 inch), hard case, Soft case, 5/8 to 3/8 conversion adapter