340W 3.1ch Soundbar with Wireless Subwoofer

3.1-channel soundbar elevates your viewing experience with crisp, clear dialogue and room-shaking bass. Its wireless subwoofer eliminates the hassles of a wired connection so you can set it anywhere in the room and surround yourself with richer, deeper bass. Surround Sound Expansion feature lets you sync to additional wireless speakers (sold separately) to add depth and bring a new dimension to your listening experience. Connect your soundbar to your Samsung TV (sold separately) or compatible devices with ease and without the clutter of wires via Bluetooth. Or, connect it directly through HDMI for the best audio and video experience.

Manufacturer Part Number
HW-M550/ZA
EAN/UPC
0887276202044,887276202044
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Color
Black

Design Concept
Basic, Straight Soundbar Design with One Control

Number of Channels
3.1 Ch

Total Power (W)
340 W

Frequency Response (amp)
40Hz~20KHz

Features

Anynet+ (HDMI-CEC)
Yes

Audio Processing

Dolby Digital
Dolby 5.1ch

DTS Digital Surround
DTS 2ch

Audio Features

Amplifier
Crystal Amplifier

Number of Sound Modes (DSP)
5 (Standard, Music, Clear Voice, Sports, Movie)

Video Features

3D Video Pass
Yes

Speakers

Number of Speakers
6

Subwoofer
Wireless (7")

Surround
Surround Sound Expansion

Speaker
Surround Sound Ready*

Enclosure
Sealed Enclosure

Rear wireless capable with optional SWA-8500S Speakers sold separately.

AV Decoding Format

WAV
Yes

MP3
Yes

OGG
Yes

FLAC
Yes

AAC
Yes

ALAC
Yes

Connectivity

Audio Inputs
1

Bluetooth®
Yes

HDMI Inputs
1

HDMI Out
1

HDMI-CEC
Yes

Optical Inputs
1

USB Connectivity
Yes

Auto Power Link
Yes

Bluetooth® Power On
Yes

Power Consumption
Stand-by Power Consumption (Main)
0.45

Stand-by Power Consumption (Subwoofer)
0.45

Operating Power Consumption (Main)
25

Operating Power Consumption (Subwoofer)
28

Free Voltage
Yes

Dimensions & Weight

Product Dimensions (W x H x D) 39.78" x 2.80" x 3.44"

Product Weight (lb.) 5.73

Shipping Dimensions (W x H x D) 42.10" x 22.13" x 10.20"

Shipping Weight (lb.) 27.78

Spk (sub woofer) Net Dimension (W x H x D) 7.87" x 15.43" x 13.78"

Spk (sub woofer) Net Weight 15.87

Accessory

Remote Control Yes

Wall Mount Kit Yes

Battery Yes

Optical Cable Yes

ENERGY STAR® Certified

ENERGY STAR® Certified Yes

Key Features

Straight Soundbar Design Yes