Amazing sound with a beautifully curved design, this 2.1-channel soundbar is both audibly remarkable and visually appealing for a completely immersive experience. Wireless subwoofer can be placed anywhere in the room to surround yourself with rich, deep bass. Surround Sound Expansion adds depth and brings a new dimension to deliver a more realistic audio experience. Connect the soundbar to your Samsung TV (sold separately) with ease and without the clutter of wires via Bluetooth. Or, connect via HDMI for the best audio and video experience. Bluetooth connectivity allows you to easily stream and play music wirelessly from your compatible devices, like your smartphone or tablet. Plus, control your home entertainment system from your phone or mobile device with the Samsung Audio Remote app. This convenient app lets you control key Soundbar functions such as power, volume and media controls, and lets you control customizable functions such as the equalizer.
Note:
General
Color
Black
Design Concept
Basic, Curved Soundbar Design with One Control
Number of Channels
2.1 Ch
Total Power (W)
260 W
Frequency Response (amp)
45Hz~20KHz
Special Features
Curved Soundbar Design
Yes
Features
Anynet+ (HDMI-CEC)
Yes
Audio Processing
Dolby Digital
Dolby 2ch
DTS Digital Surround
DTS 2ch
Audio Features
Number of Sound Modes (DSP)
5 (Standard, Music, Clear Voice, Sports, Movie)
Video Features
3D Video Pass
Yes
Speakers
Number of Speakers
6
Subwoofer
Wireless (6.5")
Surround
Surround Sound Expansion
Speaker
Surround Sound Ready*
*Rear wireless capable with optional
SWA-8500S Speakers sold separately.
AV Decoding Format
WAV
Yes
MP3
Yes
OGG
Yes
FLAC
Yes
AAC
Yes
ALAC
Yes
Connectivity
One Control
Yes
One Cable (Power pass to TV)
Yes
Audio Inputs
1
Audio Return Channel
Yes
HDMI Inputs
1
HDMI Out
1
HDMI-CEC
Yes
Optical Inputs
1
USB Connectivity
Music Playback
Bluetooth®
Yes
Auto Power Link
Yes
Bluetooth® Power On
Yes
Power Consumption
Stand-by Power Consumption (Main)
0.45
Stand-by Power Consumption (Subwoofer)
0.45
Operating Power Consumption (Main)
22
Operating Power Consumption (Subwoofer)
28
Free Voltage
Yes
Dimensions & Weight
Product Dimensions (W x H x D)
42.44 x 1.87 x 5.08
Product Weight (lb.)
16.09
Shipping Dimensions (W x H x D)
44.92 x 18.27 x 9.25
Shipping Weight (lb.)
21.38
Spk (sub woofer) Net Dimension (W x H x D)
7.05 x 13.89 x 11.79
Spk (sub woofer) Net Weight
10.14
Accessory
Remote Control
Yes
Wall Mount Kit
Yes
Battery
Yes
Optical Cable
Yes
ENERGY STAR® Certified
ENERGY STAR® Certified
Yes
Key Features
Dolby Atmos
Yes