Miix 720-12IKB Tablet (Ideapad)

Lenovo Miix 720

Your face, your touch, your creativity—the Miix 720 is all about you. A powerful laptop one minute, a touchscreen tablet the next. This 2-in-1 detachable is stylish and lightweight, combining chic design with a stunning display that will help you breeze through any task, wherever life takes you. Unlock the system in a personal, secure way—without entering a password. Capture your imagination by writing and drawing directly on the screen...Go ahead, do amazing things.

Ultra Simple, Chic Style

At just 8.9 mm thin and weighing 780 g (without its detachable keyboard), the Miix 720 has a simple, streamlined design. Its one-piece metal alloy body paired with coordinated accessories make the Miix 720 a chic complement to your busy life. Available in Champagne or Iron Gray color.

Perfect From Any Angle

Providing both strength and flexibility, the Miix 720’s dual watchband hinges are made from 256 individual pieces of stainless steel and are adjustable up to 150°. So whether you’re watching a video, working hard, or simply using the touchscreen, you can find the perfect angle that’s comfortable for you.

Manufacturer Part Number
80VV000GAU
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Processor:

  • Up to 7th Generation Intel® Core™ i7 Processor

Operating System:

  • Windows 10 Pro
  • Windows 10 Home

Graphics:

  • Intel® HD Integrated Graphics 620

Camera & Microphone:

  • Front : 1 MP with IR Camera Supports Windows Hello
  • Rear : 5 MP Auto-Focus; Dual-Array Microphone

Memory:

  • Up to 16 GB DDR4

Storage:

  • Up to 1 TB PCIe SSD

Audio:

  • Integrated Dolby®-Enabled Stereo Speakers

Battery:

  • 41 WHr; **Up to 8 Hours

Display:

  • 12" QHD+ (2880 x 1920), 400 nits with Gorilla® Glass

Dimensions (W x D x H):

  • Tablet
  • (mm) : 292 x 210 x 8.9
  • (inches) : 11.5" x 8.27" x 0.35"
  • With Keyboard
  • (mm) : 293 x 216 x 14.6
  • (inches) : 11.53" x 8.5" x 0.57"

Z-Height (mm / inches):

  • Tablet : 8.9 / 0.35"
  • With Keyboard : 14.6 / 0.57"

Weight:

  • Tablet : Starting at 1.72 at lbs (780 g)
  • With Keyboard : Starting at 2.42 lbs (1.1 kg)

Keyboard / Pen:

  • Full-sized Backlight Keyboard Inbox;
  • Lenovo Active Pen Inbox on 1st Wave,
  • Lenovo Active Pen 2 Inbox on 2nd Wave

Colors:

  • Champagne
  • Iron Gray

WLAN:

  • 2 x 2 WiFi 802.11 ac

Bluetooth®:

  • Bluetooth® 4.1

Connectors:

  • 1 x USB 3.1 (Type-C)
  • 1 x USB 3.0
  • 1 x USB 2.0
  • microSD™
  • Audio Combo Jack