Connect USB 2.0 USB-B devices to your USB-C or Thunderbolt 3 computer. This USB-C™ to USB-B cable lets you connect your USB 2.0 peripheral devices, such as a printer, external drive or scanner to your USB Type-C™ laptop or tablet. The cable is also compatible with Thunderbolt™ 3 ports.
The USB2CB2M from StarTech.com comes with a lifetime warranty for guaranteed reliability.
Note:
Warranty Information
Warranty: Lifetime
Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel
Performance
Type and Rate: USB 2.0 - 480 Mbit/s
Connector(s)
Connector A: 1 - USB Type-C (24-pin) USB 2.0 Male
Connector B: 1 - USB B (4 pin) Male
Physical Characteristics
Cable Length: 6.6 ft [2 m]
Color: Black
Connector Style: Straight
Product Length: 6.6 ft [2 m]
Product Weight: 2.2 oz [63 g]
Wire Gauge: 22/30 AWG
Packaging Information
Shipping (Package) Weight: 2.2 oz [63 g]
What's in the Box
Included in Package: 1 - USB-C to USB-B cable