USB-C Cable - M/M - 0.5 m - USB 2.0

Charge your USB 2.0 USB-C devices, with reduced clutter. This USB-C™ to USB-C cable makes it easy to charge and sync your USB 2.0, USB Type-C™ mobile devices using the USB-C port on your computer.

The cable is also compatible with Thunderbolt™ 3 ports, which means you can charge and sync your USB-C mobile devices using your Thunderbolt 3 laptop.

Charge and sync your USB 2.0 mobile devices while you’re on the road

This non-standard 0.5-meter cable is great for close-range connections to charge and sync your USB Type-C mobile devices with your laptop.

You can also use the cable to charge your USB-C devices from a USB-C wall charger, car charger or power bank. It’s the ideal cable for commuters for in-car use or to reduce clutter when syncing with your laptop.

Power your laptop

With up to 3A of power output, you can use this USB Type-C cable to power a USB-C laptop, such as your Apple MacBook or Chromebook Pixel™. Simply connect the cable to your USB-C laptop and to a USB-C wall charger.

Keep as a spare while traveling

Replace the USB-C charging cable that came with your device, or keep one as a spare while you’re traveling, so that all of your devices will be ready to use whenever you need them while you’re on the road.

The USB2CC50CM from StarTech.com is backed by a lifetime warranty for guaranteed reliability.

Manufacturer Part Number
USB2CC50CM
EAN/UPC
0065030865975,065030865975
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: Lifetime

Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel

Performance
Type and Rate: USB 2.0 - 480 Mbit/s

Connector(s)
Connector A: 1 - USB Type-C (24-pin) USB 2.0 Male
Connector B: 1 - USB Type-C (24-pin) USB 2.0 Male

Power
Power Delivery: 60W

Physical Characteristics
Cable Length: 1.6 ft [0.5 m]
Color: Black
Connector Style: Straight
Product Length: 1.6 ft [0.5 m]
Product Weight: 0.8 oz [22 g]
Wire Gauge: 22/30 AWG

Packaging Information
Shipping (Package) Weight: 0.8 oz [22 g]

What's in the Box
Included in Package: 1 - USB-C cable