USB-C to USB-A Cable - M/M - 0.5 m - USB 2.0

Connect your USB Type-C devices to your computer, with reduced clutter. This USB-C™ to USB-A cable makes it easy to charge and sync USB Type-C™ mobile devices using the USB-A port on your computer or a standard USB-A wall charger, car charger or power bank.

Charge and sync your mobile devices while you’re on the road

This non-standard 0.5-meter cable is great for close-range connections to charge and sync your USB Type-C™ mobile devices from your laptop.

You can also use the cable to charge your USB-C devices from a USB-A wall charger, car charger or power bank. It’s the ideal cable for commuters, for in-car use or to reduce clutter when syncing with your laptop.

Keep as a spare while traveling

Replace the USB-C charging cable that came with your device or keep one as a spare in your laptop bag, backpack or other carrying case.

The USB2AC50CM from StarTech.com is backed by a lifetime warranty for guaranteed reliability.

Manufacturer Part Number
USB2AC50CM
EAN/UPC
0065030865982,065030865982
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: Lifetime

Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel

Performance
Type and Rate: USB 2.0 - 480 Mbit/s

Connector(s)
Connector A: 1 - USB Type-A (4 pin) USB 2.0 Male
Connector B: 1 - USB Type-C (24-pin) USB 2.0 Male

Physical Characteristics
Cable Length: 1.6 ft [0.5 m]
Color: Black
Connector Style: Straight
Product Length: 1.6 ft [0.5 m]
Product Weight: 0.8 oz [23 g]
Wire Gauge: 22/30 AWG

Packaging Information
Shipping (Package) Weight: 0.8 oz [23 g]

What's in the Box
Included in Package: 1 - USB-C to USB-A cable