Note:
Power supply : AC 100–240 V, 50/60 Hz, 2.7–1.1 A [PT-JX200FBE/JX200FWE]; AC 120 V, 50/60 Hz, 2.3 A [PT-JX200FBU/JX200FWU]
Power consumption: 240 W, Standby Mode set to Eco: 0.4 W [PT-JX200FBU/JX200FWU], 0.5 W [PT-JX200FBE/JX200FWE], Standby Mode set to Network: 0.5 W [PT-JX200FBU/JX200FWU], 0.7 W [PT-JX200FBE/JX200FWE], Standby Mode set to Normal: 12 W (with fan stopped)
Panel display method: 0.55 inch DLP™ chip x 1, DLP™ projection system
Pixels: 786,432 pixels (XGA equivalent)
Recommended resolution: 1024 x 768 pixels
Lens: Powered zoom (1.0x–2.2x), powered focus, F 2.0 –2.7, f=15.2–32.7 mm
Electric zoom: 1.3 –2.9:1
Light source: Laser diode (Maximum output: 36 W x 2, Wavelength: 452–458 nm), Laser class: Class 1 (Class 3R for North America), Light-source life: 20,000 hours (At this time the brightness will have decreased to approximately half of its original level)
Brightness*1: 2,000 lm
Center-to-corner uniformity*1 : 80 %
Contrast ratio*1: 1,000:1 (Full white/Full black)
Screen size: 0.76–5.08 m (30–200 inches), 4:3 aspect ratio
Scanning frequency: HDMI IN: 525i (480i), 625i (576i), 525p (480p),625p (576p), 750 (720)/60p, 750 (720)/50p, 1125 (1080)/60i, 1125 (1080)/50i, 1125 (1080)/60p, 1125 (1080)/50p, VGA/60, SVGA/56, SVGA/60, XGA/60, SXGA/60, 1280 x 720/50, 1280 x 720/60, 1280 x 768/50, 1280 x 768/60, 1280 x 800/50, 1280 x 800/60, 1600 x 900/50, 1600 x 900/60
Optical axis shift: Vertical: 17 % (fixed)
Keystone correction range: Vertical: Max. ±40 °, Horizontal: Max. ±40 ° (Max. values in each direction only) (For corner keystone function, correction available within described range)
Terminals: HDMI IN: HDMI 19-pin x 1, compatible with HDCP, audio signal: linear PCM (sampling frequencies: 48 kHz, 44.1 kHz, 32 kHz)
LAN: RJ-45 x 1 for network connection, 100Base-TX, 10Base-T, compatible with PJLink™ (Class 1)
AUDIO OUTPUT: M3 × 1 (monitor out, stereo)
DC OUT: USB connector (Type A) x 1 for power supply (DC 5 V, maximum 2.0 A)
Card slot: SD Card slot*2 x 1 (Supports SDHC memory card)
Wireless LAN: IEEE802.11a/b/g/n, compatible with Miracast
Cabinet materials: Molded plastic
Weight: Approx. 4.6 kg (10.1 lbs.)
Operation noise*1: 30 dB (Eco Mode), 33 dB (Normal Mode)
Operating environment:
Temperature*3: 0–40 °C (32–104 °F) [altitude: up to 1,000 m (3,281 ft)], 0–35 °C (32–95 °F) [altitude: 1,000 m (3,281 ft) to 2,700 m (8,858 ft)]
Humidity : 10 % to 80 % (No condensation)
Supplied accessories: Wireless remote control unit, batteries for remote control (R03/LR03/AAA type x 2), software CD-ROM (Multi Monitoring & Control Software for Windows, Wireless Manager ME6.3 for Windows/Mac), card slot cap, HDMI terminal cap, LAN terminal cap, Allen wrench, connector secure lock
Compatible track systems: -