Small enough to stow in a smock pocket, the SF61B healthcare 2D pocket scanner travels with you. Access it quickly or keep it securely tucked away when you need unencumbered use of both hands. Despite its small size, the SF61B scanner offers performance typical of full-size scanners, but in a unique, disinfectant-ready enclosure.
Pocketable (Wearable, too)
Compact form factor and available quick attach/release system enable rapid, on-demand scanning. Add an optional wrist strap for a wearable solution.
Performance Scanning
Available with some of the industry’s fastest 2D area-imaging scan engines for effortless, omnidirectional scanning.
A Perfect Tablet Complement
With Bluetooth® wireless technology, the SF61 series easily pairs with iOS®, Android™ and Windows Mobile® devices.
Ultra Rugged
Tested to withstand 26 drops to concrete from 2 m (6.5 ft) and rated IP65 for protection from liquid and dust ingress.
Full-Shift Battery Endurance
The scanner’s field-replaceable battery lasts well beyond a full shift. When charging is necessary, it’s also compatible with FlexDock®.
Full Range of Accessories
A wide accessory offering includes wrist straps, belt clips, and numerous charging accessories.
Flexible
For maximum scanning comfort regardless of the task, the SF61 can be held in a variety of different orientations.
Note:
MECHANICAL
Dimensions (LxWxH)
Ring End-Cap: 16.0 cm x 4.6 cm x 3.9 cm (6.3 in x 1.8 in x 1.5 in)
Weight
184 gm (6.5 oz)
ELECTRICAL
Battery
Type: Lithium-ion rechargeable (2,600 mAh)
Battery Life: 28,000 scans (1D) or 25,000 scans (2D), with 1 scan every 4 seconds*
* Typical number of scans possible without a battery recharge, in a typical office environment (250 lux) at ambient temperature.;
Battery Recharge Cycle: 3 hours
BLUETOOTH
Type: Bluetooth Class 1 v2.1+EDR
Frequency: 2.4 GHz with Adaptive Frequency Hopping
Range: 100 m (325 ft) in open space, 30 m (100 ft) in typical work environment
Profiles: HID, SPP
Host System Interfaces
Operating System Compatibility: : Apple iOS; Google Android; Microsoft Windows XP, Windows Vista, Windows 7, Windows 8
ENVIRONMENTAL
Operating Temperature
-20°C to +50°C (-4°F to +122°F)
Storage Temperature
-40°C to +70°C (-40°F to +158°F)
Charging Temperature
0°C to 45°C (32°F to 113°F)
Humidity
5 to 95% non-condensing
Drop
26 drops from 2 m (6.5 ft.) to concrete
Environmental Sealing
IP64
Light Levels
0 to 100,000 lux
Housing
Disinfectant ready
APPROVALS
REGULATORY APPROVALS
1016SP01B (SF61B)
Safety: cULus Listed, CDRH, CE
EMC: classB-FCC/ICES, CE
Radio: FCC, IC, CE, IDA (Singapore), IFETEL (Mexico), A-Tick
Other: BIS, ANATEL, EAC, NTC, SIRIM, MSIP, EU Directives-WEEE, ROHS, Batteries & Accumulators, Packaging & Waste Packaging
SCAN PERFORMANCE
Scan Pattern
2D Imager with LED Aimer (EA31)
Motion Tolerance
Up to 120 in/s
Symbol Contrast
20%
Image Resolution
1D Codes: 4 mils 2D Codes: 6.6 mils
BARCODE SYMBOLOGIES SUPPORTED
1D : Codabar, Code 11, Code 39, Code 93/93i, Code 128 / GS1-128, EAN/UPC, GS1 DataBar Limited, GS1 Composite (linear only), GS1 DataBar Expanded, GS1 DataBar Limited, GS1 DataBar Omnidirectional, GS1 DataBar Stacked, Interleaved 2 of 5, Matrix 2 of 5, MSI, Plessey, Standard 2 of 5, Telepen
2D : DataMatrix, QR Code, Micro QR, PDF417, Micro PDF417, Aztec, Maxicode, Han Xin, Codablock A, Codablock F, GS1 Composite, TLC 39
POSTAL BAR CODE SYMBOLOGIES SUPPORTED
Australian Post, BPO, Canada Post, Dutch Post, Infomail, Intelligent Mail, Japan Post, Planet, Postnet, Sweden Post
Warranty
Three-year standard warranty, with extended protection available through Honeywell Repair Services.
MISCELLANEOUS
Accessories
View the SF61B Accessory Guide for complete details.
* These accessories, originally developed for SF51, are also compatible with SF61B.
User Feedback