SF61B1D Handheld Barcode Scanner

Traditional gun-shaped scanners are not always the best fit for mobile workers. That’s why we designed the SF61B series of 1D and 2D scanners. With a unique and compact design, you can quickly access the device or securely stow it away. And its full-size capabilities let you power through data collection tasks with more agility than ever before.

Pocketable (Wearable, too)

Compact form factor and available quick attach/release system enable rapid, on-demand scanning. Add an optional wrist strap for a wearable solution.

Performance Scanning

Available with some of the industry’s fastest 2D area-imaging scan engines for effortless, omnidirectional scanning.

A Perfect Tablet Complement

With Bluetooth® wireless technology, the SF61 series easily pairs with iOS®, Android™ and Windows Mobile® devices.

Ultra Rugged

Tested to withstand 26 drops to concrete from 2 m (6.5 ft) and rated IP65 for protection from liquid and dust ingress.

Full-Shift Battery Endurance

The SF61B scanner’s field-replaceable battery lasts well beyond a full shift. When charging is necessary, it’s also compatible with FlexDock®.

Healthcare Ready Version

Available in a healthcare version, featuring a disinfectant-ready housing and laser-free aimer that’s ideal for patient-facing applications.

Full Range of Accessories

Add items to fit your needs, including wrist straps, belt clips, a unique magnetic quick-disconnect end-cap, and charging accessories.

Flexible

You can hold the SF61B scanner in a variety of positions to maximize scanning comfort regardless of the task.

Product Details

Highly mobile workers need a high performance scanner that’s both compact and tough. That’s why we designed the SF61B series. These rugged 1D and 2D pocket scanners offer performance characteristics commonly found in full-size scanners, but at a fraction of the size and weight.

And despite its compact size, the SF61B scanner boasts the same high performance 2D imagers as our full-size handheld scanners. With outstanding motion tolerance and omnidirectional reading capability, the SF61B scanner keeps up with your workers by delivering incredible scan speed at any angle.

  • Easily integrates with existing data capture workflows and – with integrated Bluetooth wireless – easily pairs with iOS, Android and Windows Mobile smartphones and tablets.
  • Magnetic quick-disconnect system and variety of smart accessories, like wrist straps and belt loops, make it easy to access the device when needed or securely stow it away when unencumbered use of both hands is needed.
  • Advanced imaging capabilities are built in, including data parsing, multi-code reading, and image/video capture.
  • Integrated Bluetooth Class 1 radio enables wireless communication at ranges up to 100 m (325 ft).
  • Field-replaceable battery endures over 20,000 scans on a single charge.

The SF61 series enables your workers to accomplish their data collection tasks with more efficiency, safety and agility than ever before.

Manufacturer Part Number
SF61B1D-SACE001-6
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MECHANICAL

Dimensions (LxWxH)

Magnet End-Cap: 15.6 cm x 4.6 cm x 3.9 cm (6.1 in x 1.8 in x 1.5 in)

Weight

184 gm (6.5 oz)

ELECTRICAL

Battery

Type: Lithium-ion rechargeable (2,600 mAh)

Battery Life: 28,000 scans (1D) with 1 scan every 4 seconds
Note: Battery life varies depending on ambient temperature, ambient light and battery life. 
Typical number of scans possible without a battery recharge, in a typical office environment (250 lux) at ambient temperature.

Battery Recharge Cycle: 3 hours

BLUETOOTH

Type: Bluetooth Class 1 v2.1+EDR
Frequency: 2.4 GHz with Adaptive Frequency Hopping
Range: 100 m (325 ft) in open space, 30 m (100 ft) in typical work environment
Profiles: HID, SPP

Host System Interfaces

Operating System Compatibility: Apple iOS®; Google Android®; Microsoft Windows® XP, Vista, 7, 8

ENVIRONMENTAL

Operating Temperature
-20°C to +50°C (-4°F to +122°F)

Storage Temperature
-40°C to +70°C (-40°F to +158°F)

Charging Temperature
0°C to 45°C (32°F to 113°F)

Humidity
5 to 95% non-condensing

Drop
26 drops from 2 m (6.5 ft.) to concrete

Environmental Sealing
IP65

Light Levels
0 to 100,000 lux

APPROVALS

REGULATORY APPROVALS

1016SP01B (SF61B)
Safety: cULus Listed, CDRH, CE
EMC: classB-FCC/ICES, CE
Radio: FCC, IC, CE, IDA (Singapore), IFETEL (Mexico), A-Tick
Other: BIS, ANATEL, EAC, NTC, SIRIM, MSIP, EU
Directives-WEEE, ROHS, Batteries & Accumulators
Packaging & Waste Packaging

SCAN PERFORMANCE

Scan Pattern
SF61B1D: Intermec Linear Imager (EV14+)

Motion Tolerance
HP: Up to 500 in/s;  2D: Up to 400 in/s

Symbol Contrast
20% 

Image Resolution
1D Codes: 4 mils 2D Codes: 6.6 mils

BARCODE SYMBOLOGIES SUPPORTED
1D (SF61B1D): Codabar, Code 11, Code 39, Code 93/93i, Code 128 / GS1-128, EAN/UPC, GS1 DataBar Limited, GS1 Composite (linear only), GS1 DataBar Expanded, GS1 DataBar Limited, GS1 DataBar Omnidirectional, GS1 DataBar Stacked, Interleaved 2 of 5, Matrix 2 of 5, MSI, Plessey, Standard 2 of 5, Telepen

Warranty
Three year standard warranty, with extended protection available via Intermec Medallion Support Services.

MISCELLANEOUS

Accessories

View the SF61B Accessory Guide for complete details.

  • Charger, Single-Bay*
  • Charger, Quad-Bay*
  • Charger, Vehicle
  • End Cap, Ring with Wrist Strap
  • End Cap, Magnet with Belt Loop
  • FlexDock Cup, Dual-Charge
  • FlexDock Cup, Quad-Charge
  • Holder, Belt Clip*
  • Holder, Chest Strap
  • Power Adapter, AC
  • Power Adapter, USB
  • Wireless Base Station*

* These accessories, originally developed for SF51, are also compatible with SF61B.

User Feedback

  • Indication LED
  • Configurable Buzzer
  • Configurable Vibrator (Haptic Feedback)