Honeywell’s MS9540 VoyagerCG® hand-held, single-line laser scanner offers aggressive scanning of all standard 1D bar codes.
The Voyager series of hand-held, single-line scanners have united form with function in becoming the industry benchmark for value and performance.
This sleek scanner features patented automatic infrared activation and decodes all standard 1D bar codes, including GS1 DataBar™ (formerly known as RSS codes).
VoyagerCG also includes patented CodeGate® technology which allows the user to easily target the desired bar code and complete data transmission with the press of a single button. For presentation scanning, Honeywell offers a stand with automatic in-stand detection technology
The MS9541 VoyagerHD™ is ideal for applications that require high- density scanning, delivering quick and accurate scanning of 1D bar codes as small as 3 mil.
Expand scanner functionality by purchasing the MS9544 VoyagerPDF™, which delivers aggressive scanning of all standard 1D bar codes including PDF.
Note:
Operational
Light Source Visible Laser Diode 650 nm ± 10 nm
Visual Indicators Green = ready to scan; Red = good read; Yellow = automatic scanning
Host System Interface RS232
Mechanical
Dimensions (LxWxH) 198 mm x 78 mm x 56 mm (7.8 ̋ x 3.1 ̋ x 2.2 ̋)
Weight 149 g (5.3 oz)
Electrical
Input Voltage 5 VDC ± 0.25 V
Operating Power (typical) 825 mW (165 mA @ 5 V)
Standby Power (typical) 600 mW (120 mA @ 5 V)
DC Transformers Class 2: 5.2 VDC @ 1 A
Laser Class Class 1: IEC60825-1, EN60825-1
EMC FCC Part 15, ICES-003, EN55022 Class B
Environmental
Operating Temperature 0°C to 40°C (32°F to 104°F)
Storage Temperature -40°C to 60°C (-40°F to 140°F)
Humidity 5% to 95% relative humidity, non-condensing
Drop Designed to withstand 1.5 m (5 ́) drops
Environmental Sealing Sealed to resist airborne particulate contaminants
Light Levels 4842 Lux (450 foot-candles)
Scan Performance
Scan Pattern Single scan line
Scan Speed 72 scan lines per second
Scan Angle Horizontal: 50°
Print Contrast 35% minimum reflectance difference
Pitch, Skew 68°, 52°
Decode Capabilities Reads standard 1D and GS1 DataBar symbologies.
Warranty 5 year factory warranty