MS9540 VoyagerCG Single-Line Laser Scanner

Honeywell’s MS9540 VoyagerCG® hand-held, single-line laser scanner offers aggressive scanning of all standard 1D bar codes.

The Voyager series of hand-held, single-line scanners have united form with function in becoming the industry benchmark for value and performance.

This sleek scanner features patented automatic infrared activation and decodes all standard 1D bar codes, including GS1 DataBar™ (formerly known as RSS codes).

VoyagerCG also includes patented CodeGate® technology which allows the user to easily target the desired bar code and complete data transmission with the press of a single button. For presentation scanning, Honeywell offers a stand with automatic in-stand detection technology

The MS9541 VoyagerHD™ is ideal for applications that require high- density scanning, delivering quick and accurate scanning of 1D bar codes as small as 3 mil.

Expand scanner functionality by purchasing the MS9544 VoyagerPDF™, which delivers aggressive scanning of all standard 1D bar codes including PDF.

Manufacturer Part Number
MK9540-32B47-6
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operational
Light Source Visible Laser Diode 650 nm ± 10 nm
Visual Indicators Green = ready to scan; Red = good read; Yellow = automatic scanning
Host System Interface Keyboard Wedge

Mechanical
Dimensions (LxWxH) 198 mm x 78 mm x 56 mm (7.8 ̋ x 3.1 ̋ x 2.2 ̋)
Weight 149 g (5.3 oz)

Electrical
Input Voltage 5 VDC ± 0.25 V
Operating Power (typical) 825 mW (165 mA @ 5 V)
Standby Power (typical) 600 mW (120 mA @ 5 V)
DC Transformers Class 2: 5.2 VDC @ 1 A
Laser Class Class 1: IEC60825-1, EN60825-1
EMC FCC Part 15, ICES-003, EN55022 Class B

Environmental
Operating Temperature 0°C to 40°C (32°F to 104°F)
Storage Temperature -40°C to 60°C (-40°F to 140°F)
Humidity 5% to 95% relative humidity, non-condensing
Drop Designed to withstand 1.5 m (5 ́) drops
Environmental Sealing Sealed to resist airborne particulate contaminants
Light Levels 4842 Lux (450 foot-candles)

Scan Performance
Scan Pattern Single scan line
Scan Speed 72 scan lines per second
Scan Angle Horizontal: 50°
Print Contrast 35% minimum reflectance difference
Pitch, Skew 68°, 52°
Decode Capabilities Reads standard 1D and GS1 DataBar symbologies.
Warranty 5 year factory warranty