Honeywell’s MS9520 Voyager® hand-held, single-line laser scanner offers aggressive scanning of all standard 1D bar codes.
The Voyager series of hand-held, single-line scanners have united form with function in becoming the industry benchmark for value and performance.
This sleek scanner features patented automatic infrared activation and decodes all standard 1D bar codes, including GS1 DataBarTM (formerly known as RSS codes).
For presentation scanning, Honeywell offers a stand with automatic in-stand detection technology.
The MS9521 VoyagerHDTM is ideal for applications that require high-density scanning, delivering quick and accurate scanning of 1D bar codes as small as 3 mil.
Expand scanner functionality by purchasing the MS9524 VoyagerPDFTM, which delivers aggressive scanning of all standard 1D bar codes, including PDF.
Note:
Operational
Light Source Visible Laser Diode 650 nm ± 10 nm
Audible Indicators 7 tones or no beep
Visual Indicators Green = ready to scan; Red = good read; Yellow = automatic scanning
Host System Interface RS232
Mechanical
Dimensions (LxWxH) 198 mm x 78 mm x 56 mm (7.8˝ x 3.1˝ x 2.2˝)
Weight 149 g (5.3 oz)
Electrical
Input Voltage 5 VDC + 0.25 V
Operating Power 825 mW (165 mA @ 5 V) - typical
Standby Power 600 mW (120 mA @ 5 V) - typical
DC Transformers Class 2: 5.2 VDC @ 1 A
Laser Class Class 1: IEC60825-1, EN60825-1
EMC FCC Part 15, ICES-003, EN55022 Class B
Environmental
Operating Temperature 0°C to 40°C (32°F to 104°F)
Storage Temperature -40°C to 60°C (-40°F to 140°F)
Humidity 5% to 95% relative humidity, non-condensing
Drop Designed to withstand 1.5 m (5’) drops
Environmental Sealing Sealed to resist airborne particulate contaminents
Light Levels 4842 Lux (450 foot-candles)
Scan Performance
Scan Pattern Single scan line
Scan Speed 72 scan lines per second
Scan Angle Horizontal: 50°
Print Contrast 35% minimum reflectance difference
Tilt, Pitch, Skew 42°, 68°, 52°
Decode Capabilities 1D: Code 39, Code 93, Code 128, UPC/EAN/JAN, Code 2 of 5, Code 11, Codabar, MSI Plessey, GS1 DataBar, Telepen, Trioptic