G203 Prodigy Gaming Mouse

GAMING-GRADE PERFORMANCE
Up to 8x faster

G203 Prodigy communicates at up to 1000 reports per second – or 8 times faster than standard mice. This means when the mouse is moved or clicked, the on-screen response is near-instantaneous.

CLASSIC DESIGN
Comfortable and familiar

Like Logitech G Pro Gaming mouse, G203 is inspired by the classic  design of the legendary Logitech G100S Gaming Mouse. Beloved by gamers worldwide and a favorite of esports pros, it’s a familiar design we have re-engineered and optimized from the inside-out for versatility, durability and comfort for everyday use.

CUTTING-EDGE SENSOR TECHNOLOGY
Elevate Your Accuracy

Play to your full potential by being more accurate than you’ve ever been before. G203 features a new 200-6000 DPI sensor that delivers incredible accuracy, tracking speed and consistency. This gives you better control no matter your style of gameplay. The consistency and accuracy of the sensor means you can start training your muscles to aim by feel, not just sight.

ADVANCED BUTTON TENSIONING
Crisp, consistent clicks

Advanced button tensioning gives you a more refined, precise click experience. With this technology, a metal spring keeps the left and right mouse buttons primed to click, reducing the force needed to click and delivering exceptional click feel, response and consistency.

QUALITY AND EXPERIENCE YOU CAN TRUST
Legendary Logitech quality

For more than 30 years, Logitech has been leading innovation and advancements in the audio, office and gaming technology spaces. Logitech’s high-quality products focus on the experience and help you realize your full potential. Each piece of gaming gear is designed and tested in our state-of-the-art research and development labs, and held to the highest performance standards to bring you the optimal gaming experience.

PROGRAMMABLE RGB LIGHTING
Chose from up to 16.8 million colors

Choose from a palette of up to 16.8 million colours and different brightness levels to match your style, system or environment. Download Logitech Gaming Software to get access to over 300 game profiles and intelligent illumination that responds to your in-game actions.

SIX PROGRAMMABLE BUTTONS
Customize for more control

Logitech G203 Prodigy Gaming Mouse can be used directly out-of-the-box, or can be fully configured using Logitech Gaming Software. Advanced users can configure any of the 6 buttons to simplify in-game actions.

ON-THE-FLY DPI SHIFTING
200-6000 DPI

On-the-fly DPI shifting lets you switch between up to 4 sensitivity settings, from a pixel-precise 200 DPI for sniping) to a lightning-fast 6000 DPI.

ONBOARD MEMORY
Take your settings with you

Save your preferences to the onboard memory on the mouse and use it on any PC you take it to with no need to install software or reconfigure your settings on the new PC.

Manufacturer Part Number
910-005081
EAN/UPC
0097855128881,097855128881
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tracking
Resolution: 200 –  6,000 dpi
Max. acceleration: >25G*
Max. speed: >200 ips*

*Tested on Logitech G240 Gaming Mouse Pad

Responsiveness
USB data format: 16 bits/axis
USB report rate: 1000 Hz (1ms)
Microprocessor: 32-bit ARM

Glide
Dynamic coefficient of friction:* 0.1 μ (k)*
Static coefficient of friction:* 0.16 μ (s)*

*Tested on wood-veneer desktop

Durability
Buttons (Left / Right): 10 million clicks
Feet: 250 kilometers

Physical specifications
Height: 4.60 in (116.6 mm)
Width: 2.45 in (62.15 mm)
Depth: 1.50 in (38.2 mm)
Weight: 3.00 oz (85 g) mouse only 
Cable Length: 6.6 ft (2 m)