Numeric Keypad

The Targus Numeric Keypad allows users to type numbers into spreadsheets and other applications quickly and easily. The full-size 19mm keys improve speed and accuracy by making it easier to locate and press the numbers you are looking for. The integrated ergonomic tilt provides added comfort which helps reduce strain after a long work day. The USB cord is 3 feet long to provide additional flexibility in the workspace. Ideal for in office or in home use.

Manufacturer Part Number
AKP10US-60BL
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color

Black

Wired/Wireless

Wired

Connection Type

USB

Works With

PCs and Macs

Software Compatibility

Windows® (8/7/Vista/XP/2000). Mac OS X 10.4 and later

Package Dimensions

6.00" x 8.50" x 2.00" (W x H x D)

Package Weight

0.43 lbs

Warranty

Limited 1-Year Warranty

UPC

092636246457