Micro-USB Charge-and-Sync Cable M/M - Left-Angle Micro-USB - 24 AWG - 0.5 m

Charge newer phones and tablets efficiently, with up to 2.4 amps of power. This Micro-USB cable features 24 AWG wire to provide the full power you need to charge your mobile devices faster. The cable features a left-angled Micro-USB connector, so it’s great for charging your mobile devices in a car, or for accessing your mobile device while it’s connected to a car charger or computer.

Provide full charging power to your mobile devices

Different phones and tablets require specific amounts of power to charge efficiently. While a phone may only require 1.0A of power, a tablet may need 2.4A.

This Micro-USB cable is designed to deliver full power to your mobile devices so that all of your devices can charge at the expected speed .

Connect with ease

The left-angled Micro-USB connector lets you connect to ports that are difficult to reach, which is perfect for charging your car-mounted mobile devices. Even while you’re charging your mobile device, you can use it to text, work or game, without the cable getting in the way.

The angled connector also prevents the cable from bending awkwardly or from straining too much to make a connection. It offers a more natural fit at the connection point, preventing unnecessary stress and damage to the cable and device port.

Charge and sync your USB mobile devices

Replace the Micro-USB cable that came with your mobile device, or keep one as a spare while you’re traveling so that your mobile devices are ready to use while you’re on the road. The short 0.5 m/1.5 ft. cable length makes this an excellent solution for close-range connections and portable applications such as charging with a mobile charging bank, public charging stations or your laptop.

The USBAUB50CMLA 0.5-meter cable is backed by StarTech.com’s lifetime warranty for guaranteed reliability.

Manufacturer Part Number
USBAUB50CMLA
EAN/UPC
0065030868174,065030868174
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: Lifetime
Hardware Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel
Performance Type and Rate: USB 2.0 - 480 Mbit/s
Connector(s) Connector A: 1 - USB Type-A (4 pin) USB 2.0 Male
Connector B: 1 - USB Micro-B (5 pin) Male
Physical Characteristics Cable Length: 1.6 ft [0.5 m]
Color: Black
Connector Style: Straight to Left Angle
Product Length: 1.6 ft [0.5 m]
Product Weight: 0.8 oz [24 g]
Wire Gauge: 24/30 AWG
Packaging Information Shipping (Package) Weight: 0.8 oz [24 g]
What's in the Box Included in Package: 1 - Micro-USB Cable