5N2 5-Bay Network Attached Storage

The Next Era of Storage is Here

The latest generation 5 Bay NAS, the Drobo 5N2 delivers an unparalleled user experience for data sharing, secure backup, remote access and disaster recovery solutions. The 5N2 is the fastest, network attached Drobo available to prosumers and provides up to 2x performance boost with an upgraded processor and port bonding option. The 5N2 is built with Drobo’s patented BeyondRAID™ technology to meet the demanding data storage requirements of connected home users, media professionals and small businesses. The expanded functionality includes technology features of Drobo’s enterprise level products, such as DroboDR for disaster recovery backup. By implementing a level of automation usually preserved for more expensive solutions, and still maintaining the award-winning simplicity found in all Drobos, the 5N2 is the easiest to use NAS on the market.

Features

Leave Your Limitations Behind… Go BeyondRAID®

Built on our award-winning BeyondRAID technology, the Drobo 5N2 protects your data without any intervention – even in the event of multiple drive failures. You can even switch from single to dual disk redundancy with a single click, ensuring enterprise-level dual parity data protection when required. Drobo’s with BeyondRAID are also self-healing and have virtual hot-spares. If a drive happens to fail, Drobo will automatically re-layout the data to return to a protected state without disruption.

Drobo takes the up front guess work out of determining the amount of capacity you require. Buy the capacity you need today, and when you need more storage, simply replace your smallest drive with a larger one and immediately use that capacity in seconds. You can even mix and match drive brands, capacities and speeds.

To further enhance your experience, every Drobo comes with Smart Volume technology. Smart Volumes® are thinly provisioned volumes that automatically utilize capacity as needed from a common pool of storage. Additionally, as data is deleted, free capacity is returned to that common pool, immediately increasing the available capacity.

BeyondRAID along with Smart Volumes deliver next-generation storage technology by bringing together enhanced data protection, reliability, expandability, and ease-of-use.

Dual Ethernet Ports: Bond Together, or Failover

The 5N2 has dual Gigabit Ethernet ports. These can be bonded together to provide approximately twice the read/write performance you get via a single port. Or they can be used to provide a connection to two different subnets. Furthermore, they can be used in an “active/passive” mode so that if one port fails the other takes over.

Capacity and Performance

Usually reserved for larger enterprise-class storage solutions, the Drobo 5N2 gives you the option to implement Hot Data Caching through the Drobo Accelerator Bay. This feature intelligently uses high-performance flash to accelerate performance, allowing the fastest possible access to your data.

To keep capacity of your Drobo 5N2 at a maximum, the Drobo Accelerator Bay accepts an industry-standard mSATA SSD, leaving all five 3.5” drives bays available for high-capacity HDDs.

If getting the fastest performance possible is your thing, you can also load up every drive bay with SSDs. Drobo 5N2 gives you the flexibility to choose!

Manufacturer Part Number
DRDS5A21-24TB
EAN/UPC
0816604020395,816604020395
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connectivity

  • 2 x Gigabit Ethernet ports

Drives and Expansion

  • Up to five (5) 3.5″ SATA II/III hard disk drives or solid state drives (sold separately).
  • One (1) mSATA solid state drive in the Drobo Accelerator Bay for increased performance (sold separately).
  • Drives of any manufacturer, capacity, spindle speed, and/or cache can be used. No carriers or tools required. Click here for drive recommendations.
  • Expandable by adding drives or hot-swapping drives with larger ones. Use the Capacity Calculator to estimate available storage in various configurations.

BeyondRAID Features

  • Thin Provisioning
  • Instant Expansion
  • Mixed Drive Size Utilization
  • Automatic Protection Levels
  • Single – or Dual-Disk Redundancy
  • Virtual Hot Spare
  • Data Aware
  • Drive Re-ordering
  • 64TB filesystem support

Management

  • Drive bay indicator lights, capacity gauge, status lights
  • Drobo Dashboard version 2.6 or later

Operating System Support

  • Apple® macOS X 10.10 and higher
  • Microsoft® Windows® 10
  • Microsoft® Windows® 8
  • Microsoft® Windows® 7

Network Protocols

  • Common Internet File System (CIFS) / Server Message Block (SMB)
  • Apple Filing Protocol (AFP)

Hardware Features

  • Carrier-less Drive Bays
  • Power Fail Protection
  • Kensington Lock Port for Security (lock not included)

Additional Software Features

  • Hot Data Caching
  • DroboApps
  • myDrobo compatible
  • Maximum System Capacity: 64TB
  • Drive Spin Down
  • Dim Lights
  • OS X Time Machine Support
  • OS X / macOS Time Machine Support
  • Cloud access

Warranty

  • Two (2) year warranty

Size and Weight

  • Desktop Form Factor
  • Width: 5.9 in (150.3 mm)
  • Height: 7.3 in (185.4 mm)
  • Depth: 10.3 in (262.3 mm)
  • Weight: 8.5 lb (3.9 kg) without hard drives, power supply, or packaging

Power and Cooling

  • External Power Supply:
    • AC Input – 100-240VAC~2A, 50-60Hz
    • DC Output – 12V, 7A, 84W
  • Dual, fixed, variable speed cooling fans

Environmental Specifications

  • Acoustics – Normal Operation:
  • Operating Temperature: 10°C – 35°C (50° – 95°F)
  • Non-Operating Temperature (storage): -10° – 60°C (14° – 140°F)
  • Operating Humidity: 5% – 80%

Box Contents

  • Drobo 5N2
  • 2x 6 ft (1.8 m) Ethernet cables
  • 6 ft (1.8 m) power cord with power supply
  • Quick Start Card