Designo MX27UC Widescreen LCD Monitor

Beauty in the details

Exquisite ultra-slim, frameless design

ASUS Designo MX27UC feels right at home in any living space, with a space-saving ultra-slim profile that measures just 1.25cm at its thinnest point. Like its contemporaries in the Designo MX family, Designo MX27UC features an exquisite edge-to-edge frameless panel with a bezel measuring just 0.1cm thick.

A true work of art

Through exquisite metal craftsmanship and an uncompromising attention to detail, Designo MX27UC features iF award-winning design, simplistic classic lines, a sturdy sundial-inspired base stand, and an Icicle Gold finish.

See better with 4K UHD resolution

Designo MX27UC delivers 4K UHD (3840 x 2160 resolution) visuals with stunning levels of detail. With a pixel density of 163 pixels per inch, MX27UC gives you sharper images with more details and textures. Having a higher pixel count also means more efficient multitasking, with Designo MX27UC giving you up to 300% more onscreen space than a similarly sized Full HD display. Whether you're watching 4K UHD video streams online, or re-watching your own video clips, the Designo MX27UC lets you fully enjoy them in all their glory.

Images are relatively blurrier

Images are shapper

· Shows less detail and spacing with less room for work bars on the side

· MX27UC gives 300% more onscreen space than a similarly sized Full HD display

Stunning 178° wide viewing angles

Designo MX27UC has an advanced high-performance IPS panel that provides an astonishing 100,000,000:1 contrast ratio and 178-degree wide viewing angles. This LED-backlit display covers the entire sRGB color space — ensuring extremely accurate color reproduction for professional-grade photo and video editing, or for home entertainment.

Extensive connectivity options for a multitude of multimedia devicesIncluding USB Type-C for smooth 4K UHD content playback

Designo MX27UC gives you unparalleled compatibility with most multimedia devices. Its USB Type-C, DisplayPort and HDMI (v2.0) ports support 4K UHD content playback at 60Hz. The integrated USB Type-C port gives you data transfer speeds of up to 5Gbps, and provides power to charge laptops or mobile devices via a single cable. MX27UC also serves as a USB hub, meaning that when you connect to it via USB-C (using C to C cable, or C to A cable), your device gains access to whatever peripherals are connected to the two USB 3.1 ports.

  • HDMI (v2.0)
  • DisplayPort
  • USB Type-C
  • USB 3.1 ports
  • Audio Input

Powerful, immersive audio

Co-developed with ICEpower® | Bang & Olufsen Technology

To match those incredible visuals, Designo MX27UC utilizes a combination of advanced audio hardware and professional audio processing with built-in 3-Watt dual stereo speakers for fully-immersive sound. ASUS SonicMaster audio technology, co-developed with ICEpower®| Bang & Olufsen, refines every acoustic detail to deliver crystal clear sound with more distinct vocals, wide frequency range, and incredible audio fidelity.

Exclusive AudioWizard providesflexibility of preference

Designo MX27UC features ASUS AudioWizard for optimized audio settings to suit the task at hand. You can access its four pre-set modes via the onscreen display (OSD) menu.

Manufacturer Part Number
MX27UC
EAN/UPC
0889349599785,889349599785
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Panel Size: Wide Screen 27.0"(68.47cm) 16:9
Color Saturation : 100%(sRGB) 
Panel Backlight / Type : AH-IPS
True Resolution : 3840x2160
Display Viewing Area(HxV) : 596.7 x 335.6 mm
Pixel Pitch : 0.155mm
Brightness(Max) : 300 cd/㎡
Contrast Ratio (Max) : 1300:1
ASUS Smart Contrast Ratio (ASCR) : 100000000:1 
Viewing Angle (CR≧10) : 178°(H)/178°(V)
Response Time : 5ms (Gray to Gray)
Display Colors : 1.07 Billion
Flicker free

Video Feature

Trace Free Technology : Yes
SPLENDID Video Preset Modes : 8 Modes (sRGB Mode/Scenery Mode/Theater Mode/Standard Mode/Night View Mode/Game Mode/Reading Mode/Darkroom Mode)
Skin-Tone Selection : 3 Modes
Color Temperature Selection : 4 Modes
QuickFit (modes) : Yes (Letter/A4/B5/Alignment Grid/Photo Modes)
GamePlus(modes) : Yes (Crosshair/Timer/FPS Counter)
Low Blue Light : Yes
HDCP support : Yes
VividPixel : Yes

Audio Features

Stereo Speakers : 3W x 2 Stereo RMS with ASUS SonicMaster audio technology and ICEpower® | Bang & Olufsen technology
AudioWizard Preset Sound modes : 4 Modes (Gaming mode / Movie mode / Music mode / User mode)

Convenient Hotkey

Blue Light Filter 
Volume Adjustment
Input Selection
QuickFit

I/O Ports

Signal Input : HDMI(v2.0), DisplayPort 1.2, DisplayPort over USB-C
PC Audio Input : 3.5mm Mini-Jack 
USB Port(s) : 3.1x2, With Superspeed USB Charging

Signal Frequency

Digital Signal Frequency : 24~94 KHz(H)/ 40~76 Hz(V)

Power Consumption

Power On <35W*
Power Saving <0.5W
Power Off <0.5W
Voltage : 100-240V, 50/60Hz

Mechanical Design

Chassis Colors : Icicle Gold + Black
Tilt : +20°~-5°
Slim Design : Yes
Frameless Design : Yes

Security

Kensington lock

Dimensions

Phys. Dimension with Stand(WxHxD): 614.4x429.5x225.4mm
Box Dimension (WxHxD): 700x537x120mm

Weight

Net Weight (Esti.): 5.5kg
Gross Weight (Esti.): 8.0kg

Compliance and Standards

Energy Star®, BSMI, CB, CCC, CE, CEL level , CU, ErP, FCC, ISO-9241-307, J-MOSS, KCC, RoHS, UL/cUL, VCCI, WEEE, WHQL (Windows 10, Windows 8.1, Windows 7), RCM, TUV Flicker-free , eStandby, TUV Low Blue Light

Note

*measuring a screen brightness of 200 nits without audio/ USB/ Card reader connection
**3840 x 2160 at 60Hz via DisplayPort1.2, HDMI(v2.0) and USB Type-C