ProDesk 400 G4 Small Form Factor PC

Designed to fit the modern workspace now and in the future, the small, reliable, and secure HP ProDesk 400 SFF is a powerful PC with performance that’s scalable to grow with the business.

  • Windows 10 Pro or other operating systems available

Powerful options

Power through your day with high-performance 7th Gen Intel® Core™ i3/i5/i7processors unleashed optional Intel® Optane™ memory and SSDs, up to 32 GB of DDR4 memory, and discrete graphics.

Expansion that extends your investment

The full value of your investment comes with expansion that extends the life of your PC. The HP ProDesk 400 SFF has two bays and two half-height slots, and optional legacy ports.

Connection hub

With 8 total USB ports, two video outputs, and optional Bluetooth™ connectivity, the HP ProDesk 400 SFF becomes a hub for all your devices in the office.

Tested and ready

The reliable HP ProDesk 400 SFF experienced 120,000 hours of the HP Total Test Process and now has an optional dust filter to help extend the life of your PC by reducing airborne particulate intake in the most demanding work environments.

Let nothing stand in your way

  • Power through your day with Windows 10 Pro and the powerful HP ProDesk 400 SFF with built-in security, collaboration, and connectivity.

Super secure. Super protected

  • HP Client Security Suite Gen3 features HP Multi-Factor Authenticate, HP Device Access Manager, HP SpareKey, and HP Password Manager. These tools work to keep data out of reach and defend against theft, attacks, and unauthorized users.

Work without interruption

  • Keep productivity high and downtime low with HP BIOSphere Gen3 firmware-level automation. Your PCs have extra protection thanks to automatic updates and security checks.

Speed up the basics of IT management

  • The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.

Office Intelligence

  • HP WorkWise is office intelligence rolled into one smartphone app to provide PC security, real-time PC performance information, and simplified printer driver installation for HP PC users.

Maximize network performance

  • Greatly improve the transfer rates of user’s data, voice, and video communication when connecting over challenged LAN or Wi-Fi networks with HP Velocity.

Convenient, always-on, customized, free support

  • Enjoy always-on, included self-help support built right into your PC, for the life of your PC.

Built-in durability

  • Rest easy with a PC that goes the distance and is designed to pass HP Total Test Process.

Easy Audio

  • Audio connections are easy with the Universal Audio Jack that supports mic in, headphones, and CTIA headsets with the same connector.

Cloud-based IT management made simple

  • HP Touchpoint Manager offers customers simple, useful tools and services from a single cloud-based solution for managing data, security, and a wide array of branded devices.

Valuable support at your service

  • Simplify technical support with Helpdesk by HP Care. Rely on cost-effective expertise that’s available 24x7, covering multiple brands, devices and operating systems.

Manufacturer Part Number
1NV15PA#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features : Operating system: Windows 10 Pro 64 – HP recommends Windows 10 Pro. 1 
Windows 10 Home 64 1 
Windows 10 Pro 64 (National Academic License) 2 
Windows 10 Home Single Language 64 1 
Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro) 3 
FreeDOS 2.0
NeoKylin Linux® 64
Windows 7 Professional 32 (available through downgrade rights from Windows 10 Pro) 3 
Processor family: 7th Generation Intel® Core™ i3 processor
7th Generation Intel® Core™ i5 processor
7th Generation Intel® Core™ i7 processor
6th Generation Intel® Core™ i3 processor
6th Generation Intel® Core™ i5 processor
6th Generation Intel® Core™ i7 processor
Intel® Pentium® processor
Intel® Celeron® processor
Processor: Intel® Core™ i7-7700 with Intel HD Graphics 630 (3.6 GHz, up to 4.2 GHz with Intel Turbo Boost, 8 MB cache, 4 cores)
Intel® Core™ i5-7500 with Intel HD Graphics 630 (3.4 GHz, up to 3.8 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Intel® Core™ i5-7600 with Intel HD Graphics 630 (3.5 GHz, up to 4.1 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Intel® Core™ i3-7100 with Intel HD Graphics 630 (3.9 GHz, 3 MB cache, 2 cores)
Intel® Core™ i3-7300 with Intel HD Graphics 630 (4 GHz, 4 MB cache, 2 cores)
Intel® Core™ i3-7320 with Intel HD Graphics 630 (4.1 GHz, 4 MB cache, 2 cores)
Intel® Pentium® G4560 with Intel HD Graphics 610 (3.5 GHz, 3 MB cache, 2 cores)
Intel® Pentium® G4600 with Intel HD Graphics 630 (3.6 GHz, 3 MB cache, 2 cores)
Intel® Pentium® G4620 with Intel HD Graphics 630 (3.7 GHz, 3 MB cache, 2 cores)
Intel® Celeron™ G3930 with Intel HD Graphics 610 (2.9 GHz, 2 MB cache, 2 cores)
Intel® Celeron™ G3950 with Intel HD Graphics 610 (3 GHz, 2 MB cache, 2 cores)
Intel® Core™ i7-6700 with Intel HD Graphics 530 (3.4 GHz, up to 4.0 GHz with Intel Turbo Boost, 8 MB cache, 4 cores)
Intel® Core™ i5-6500 with Intel HD Graphics 530 (3.2 GHz, up to 3.6 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Intel® Core™ i3-6100 with Intel HD Graphics 530 (3.7 GHz, 3 MB cache, 2 cores) 4,5,19 
Chipset: Intel® H270
Form factor : Small form factor

Memory : Maximum memory: 32 GB DDR4-2400 SDRAM
(Transfer rates up to 2400 MT/s )
Memory slots : 2 DIMM

Storage : Internal drive bays: One 9 mm slim ODD; Secure digital (SD) 3 reader; One 2.5" HDD or one 3.5" HDD
Internal drive: 500 GB up to 2 TB 3.5" SATA HDD (7200 rpm) 7 
500 GB up to 1 TB 2.5" SATA SSHD (5400 rpm) 7 
1 TB 3.5" SATA SSHD (7200 rpm) 7 
256 GB up to 512 GB 2.5" SATA SED SSD 7 
256 GB up to 1 TB HP NMVe SSD Turbo Drive G2 TLC SSD (PCIe) 7 
128 GB up to 512 GB SATA SSD 7 
Optical drive: Slim DVD-ROM
Slim DVD-Writer

Display and graphics : Graphics: Integrated:
Intel® HD Graphics 530
Intel® HD Graphics 630
Intel® HD Graphics 610 9,10,11 
Discrete:

NVIDIA® GeForce® GT730 HDMI (1 GB)
NVIDIA® GeForce® GT730 (2 GB)

Expansion features : Ports: Front:
1 headset
1 SD 3 card reader (optional)
2 USB 3.1 Gen 1
Back:
1 audio in connector
1 RJ-45
1 audio out connector
1 DisplayPort™
1 VGA
4 USB 2.0
2 USB 3.1 Gen 1
1 power connector
1 serial port and PS/2 port combination (optional)
Back (optional):
1 PS/2 port
1 serial 18 
Expansion slots: Turbo Drive (M.2 PCIe)
1 M.2 2230 for wireless NIC
PCI Express x16 (v3.0)(wired as a x4) 2.5" low profile, 6.6" length, 35 W max power
PCI Express x16 (v3.0) 2.5" low profile, 6.6" length, 35 W max power

Media devices : Audio: Conexant CX20632 codec with universal audio jack and 2W internal speaker, headset and headphone front ports (3.5 mm), multi-streaming capable

Communications : Network interface:
LANIntegrated Realtek RTL8111G GbE
Intel® Ethernet I210-T1 PCIe x1 GbE network interface card (optional)
WLAN (optional)Intel® 7265 802.11ac (2x2) wireless with Bluetooth® M.2 combo card non-vPro™
Intel® 3168 802.11ac (2x2) wireless with Bluetooth® M.2 combo card non-vPro™ 8 

Power and operating requirements : Energy efficiency: ENERGY STAR® certified and EPEAT® registered configurations available 16 
Power supply:

  • 80 PLUS Bronze: 180 W, up to 85% efficient, active PFC
Dimensions and weight : Dimensions (W x D x H): 9.5 x 29.6 x 27 cm
(Dimensions are for tower orientation)
Weight: 4.6 kg
(Exact weight depends on configuration)

Security management : Security management: Trusted Platform Module TPM 2.0 Embedded Security Chip (SLB9670 - Common Criteria EAL4+ Certified)
SATA 0,1 port disablement (via BIOS)
Drive lock
Serial, USB enable/disable (via BIOS)
Power-on password (via BIOS)
Setup password (via BIOS)
Solenoid hood lock/intrusion sensor
Support for chassis padlocks and cable lock devices

What's included : Software: HP business PCs are shipped with a variety of software titles including: HP BIOSphere Gen3, CyberLink Power Media Player, Native Miracast Support, HP ePrint Driver, HP Support Assistant. Please refer to this product's quick spec document for a full list of preinstalled software.