Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor
- Intel® Core™ i5-7300U (3M Cache, up to 3.5 GHz, vPro)
Operating System (Dell recommends Windows 10 Pro.)
- Windows 10 Pro (64bit) English
Microsoft Office
Security Software
Memory
- 8GB (1x8GB) 2400MHz DDR4 Memory
Hard Drive
- 128GB Solid State Drive M.2 SATA
Video Card
- Intel® Core™ i5-7300U Processor Base, Intel® HD Graphics 620 with Displayport over USB Type-C
Display
- 14.0" FHD (1920 x 1080) Non-Touch LCD with Mic/Camera, WWAN Capable
Digitally Delivered Software
Warranty
Ports
- 1 DisplayPort over USB Type C™ with optional Thunderbolt™ 3
- 1 Headset/mic combo jack
- 1 uSD 4.0 Memory card reader
- 3 USB 3.1 Gen 1 (one with PowerShare)
- 1 HDMI
- 1 RJ-45
- 1 External uSIM card tray option
- 1 Optional SmartCard Reader and Touch Fingerprint Reader
- 1 Noble Wedge Lock slot
Slots
- Universal Jack
- SD 4.0 Memory card reader
- DC-in 7.4 mm barrel, DisplayPort over USB Type C™ with optional Thunderbolt™ 3, 3 USB 3.0 (one with PowerShare), HDMI
- RJ-45, optional SIM card slot
- 3 x M.2 expansion slots: 1 SSD ,1 WWAN and 1 WLAN/WiGig
- Optional SmartCard Reader and optional Fingerprint Reader
- Noble Wedge Lock slot
Chassis
- Backup Options
- Dell Client Command Suite available
- Security Options
- Dell Client Command Suite
- Optional Dell Data Security and Management Software
Dimensions
- Starting Height: 18.4 mm (0.72") x Width: 331 mm (13.03") x Depth: 220.9 mm (8.7")
- Starting weight: 1.36 kg (3.01 lbs)
Wireless
- Intel® Dual-Band Wireless-AC 8265 Wi-Fi + BT 4.2 Wireless Card (2x2)
Keyboard
- Internal Dual Pointing Backlight Keyboard (English)
Primary Battery
- Primary 4-cell 60W/HR Battery
Regulatory
- Energy Star 6.1 (available in selected configurations)