Thin design, ultimate productivity
This 12" business-class laptop is our thinnest and lightest ever. Featuring secure and essential work features and an optional touch display.
Operating System
Available with Windows 10 Pro - for a smooth, versatile PC experience.
Upgraded for mobile excellence
More mobile than ever: Featuring a 12.5" HD and optional FHD/FHD touch display, this laptop is 6% thinner than previous versions, weighs only 2.61lbs, has a 5% smaller footprint, and a bottom load keyboard. Saving space has never been easier.
Premium materials: The unibody design provides a clean and seamless exterior with superior structural performance. Finished with soft-touch paint and an optional woven carbon fiber back cover.
Log in with ease: Activate Windows Hello via optional infrared camera to facilitate facial recognition for easy and secure access.
See the difference: An optional touch-enabled, power optimized display makes it simple to view and manage your work throughout the day.
Note:
Processor
Intel® Core™ i7-7600U (4M Cache, up to 3.9 GHz, vPro)
Operating System (Dell recommends Windows 10 Pro.)
Windows 10 Pro (64bit) English
Microsoft Office
Microsoft Office Trial
Security Software
No Anti-Virus Software
Memory2
16GB (1x16GB) DDR4 Memory
Hard Drive
512GB Solid State Drive M.2 SATA
Video Card
Intel® Core™ i7-7600U Processor Base, Intel® HD Graphics 620 with Thunderbolt™ 3
Display
12.5" HD (1366 x 768) Non-Touch LCD with Mic/Camera, WLAN Capable
Digitally Delivered Software
-No selection-
Warranty
3Yr Onsite Service
Ports
1 DisplayPort over USB Type C™ with optional Thunderbolt™ 3
1 Headset/mic combo jack
1 uSD 4.0 Memory card reader
2 USB 3.1 Gen 1 (one with PowerShare)
1 HDMI
1 RJ-45
1 External uSIM card tray option
1 Optional SmartCard Reader and Touch Fingerprint Reader
1 Noble Wedge Lock slot
Slots
3 M.2 expansion slots: 1 SSD, 1 WWAN/HCA and 1 WLAN/BT/WiGig
Optional Contacted SmartCard Reader and touch Fingerprint Reader
Lock Slot
Chassis
Backup Options
Dell Client Command Suite available
Security Options
Dell Client Command Suite
Optional Dell Data Security and Management Software
Dimensions
Height Non-Touch: 0.67" (17.05mm) | Height Touch: 0.68" (17.3mm) | 2. Width: 12" (304.8mm) | 3. Depth: 8.19" (207.9mm)
Starting Weight: 2.61lbs1 (1.18kg)
Wireless
Intel® Dual-Band Wireless-AC 8265 Wi-Fi + BT 4.2 Wireless Card (2x2)
Keyboard
Single Pointing US English Keyboard with Backlight
Primary Battery
Primary 4-cell 60W/HR Battery
Regulatory
Energy Star 6.1 (available in selected configurations), FCC, UL, Anti-thunder certification.