Work flexibly on-the-go
The ultimate 14.0" productivity tool, designed for better security, manageability and reliability. Built with a versatile design and essential business features.
Operating System
Available with Windows 10 Pro - for a smooth, versatile PC experience.
Security you can rely on
Log in with ease: Activate Windows Hello via optional infrared camera to facilitate facial recognition for easy and secure access.
Trusted authentication: The Latitude 5480 offers multiple security options to meet your diverse security needs. Features include essential multi-factor authentication hardware such as touch fingerprint reader, contacted FIPS 201 Smart Card Reader and Contactless Smart Card Reader NFC with Control Vault 2™ Fips 140-2 Level 3 Certification to prevent unauthorized access.
Protection from attacks: Dell™ ControlVault™ provides a more secure alternative for storing and processing passwords, biometric templates and security codes.
Manage with ease: Through Dell unique vPro extensions, you can remotely manage a fleet of devices, including diagnostics whether they are powered on or off.
Note:
Processor
Intel® Core™ i5-7300U (Dual Core, 2.6GHz, 3M cache, 15W, vPro)
Operating System (Dell recommends Windows 10 Pro.)
Windows 10 Pro (64bit) English
Memory2
8GB (1x8GB) DDR4 Memory
Hard Drive
128GB Solid State Drive M.2 SATA
Video Card
Intel® Core™ i5-7300U Processor Base, Intel® Integrated HD Graphics 620
Display
14.0” HD (1366 x 768) Non-Touch LCD with Mic/Camera, WWAN Capable
Keyboard
Single Pointing US English Keyboard without Backlight
Warranty
1Yr Onsite Service
Security Software
No Anti-Virus Software
Digitally Delivered Software
-No selection-
Ports
3 USB 3.0 (one with PowerShare)
1 RJ-45
1 HDMI
1 VGA
1 External uSIM card tray option
1 SD 4.0 Memory card reader
1 Headset/mic combo jack
1 Optional Contacted SmartCard Reader and touch Fingerprint Reader
1 Display Port over USB Type-C™
1 Noble Wedge Lock slot
Slots
Power Supply Unit: 65W adapter for UMA
Chassis
Backup Options
Dell Client Command Suite available
Dimensions
Height: .88” (22.45 mm) x 13.1” (333.4 mm) x 9” (228.9 mm)
Starting weight: 3.52 lbs (1.60 kg)
Microsoft Office
Microsoft Office Trial
Wireless
Intel® Dual-Band Wireless-AC 8265 Wi-Fi + BT 4.2 Wireless Card
Primary Battery
Primary 3-cell 51W/HR Battery
Regulatory
Energy Star 6.1 (available in selected configurations), FCC, UL, Anti-thunder certification,
Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment
Security
Dell Client Command Suite
Optional Dell Data Security and Management Software