Work flexibly on-the-go
The ultimate 14.0" productivity tool, designed for better security, manageability and reliability. Built with a versatile design and essential business features.
Operating System
Available with Windows 10 Pro - for a smooth, versatile PC experience.
Security you can rely on
Log in with ease: Activate Windows Hello via optional infrared camera to facilitate facial recognition for easy and secure access.
Trusted authentication: The Latitude 5480 offers multiple security options to meet your diverse security needs. Features include essential multi-factor authentication hardware such as touch fingerprint reader, contacted FIPS 201 Smart Card Reader and Contactless Smart Card Reader NFC with Control Vault 2™ Fips 140-2 Level 3 Certification to prevent unauthorized access.
Protection from attacks: Dell™ ControlVault™ provides a more secure alternative for storing and processing passwords, biometric templates and security codes.
Manage with ease: Through Dell unique vPro extensions, you can remotely manage a fleet of devices, including diagnostics whether they are powered on or off.
Note:
Processor
Intel® Core™ i5-7300U (Dual Core, 2.6GHz, 3M cache, 15W, vPro)
Operating System (Dell recommends Windows 10 Pro.)
Windows 10 Pro (64bit) English
Microsoft Office
Microsoft Office Trial
Security Software
No Anti-Virus Software
Memory2
8GB (1x8GB) DDR4 Memory
Hard Drive
M.2 256GB Solid State Drive SATA
Video Card
Intel® Core™ i5-7300U Processor Base, Intel® Integrated HD Graphics 620
Display
14.0” HD (1366 x 768) Non-Touch LCD with Mic/Camera, WWAN Capable
Digitally Delivered Software
-No selection-
Warranty
1Yr Onsite Service
Ports
3 USB 3.0 (one with PowerShare)
1 RJ-45
1 HDMI
1 VGA
1 External uSIM card tray option
1 SD 4.0 Memory card reader
1 Headset/mic combo jack
1 Optional Contacted SmartCard Reader and touch Fingerprint Reader
1 Display Port over USB Type-C™
1 Noble Wedge Lock slot
Slots
Power Supply Unit: 65W adapter for UMA
Chassis
Backup Options
Dell Client Command Suite available
Dimensions
Height: .88” (22.45 mm) x 13.1” (333.4 mm) x 9” (228.9 mm)
Starting weight: 3.52 lbs (1.60 kg)
Wireless
Intel® Dual-Band Wireless-AC 8265 Wi-Fi + BT 4.2 Wireless Card
Keyboard
Single Pointing US English Keyboard without Backlight
Primary Battery
Primary 4-cell 68W/HR Battery
Security
Dell Client Command Suite
Optional Dell Data Security and Management Software
Regulatory
Energy Star 6.1 (available in selected configurations), FCC, UL, Anti-thunder certification,