Thin design, ultimate productivity
This 12" business-class laptop is our thinnest and lightest ever. Featuring secure and essential work features and an optional touch display.
Operating System
Available with Windows 10 Pro - for a smooth, versatile PC experience.
Upgraded for mobile excellence
More mobile than ever: Featuring a 12.5" HD and optional FHD/FHD touch display, this laptop is 6% thinner than previous versions, weighs only 2.61lbs, has a 5% smaller footprint, and a bottom load keyboard. Saving space has never been easier.
Premium materials: The unibody design provides a clean and seamless exterior with superior structural performance. Finished with soft-touch paint and an optional woven carbon fiber back cover.
Log in with ease: Activate Windows Hello via optional infrared camera to facilitate facial recognition for easy and secure access.
See the difference: An optional touch-enabled, power optimized display makes it simple to view and manage your work throughout the day.
Note:
Processor
Intel® Core™ i5-7300U (3M Cache, up to 3.5 GHz, vPro)
Operating System (Dell recommends Windows 10 Pro.)
Windows 10 Pro (64bit) English
Memory2
8GB (1x8GB) DDR4 Memory
Hard Drive
256GB Solid State Drive M.2 SATA
Video Card
Intel® Core™ i5-7300U Processor Base, Intel® HD Graphics 620 with Displayport over USB Type-C
Display
12.5" HD (1366 x 768) Non-Touch LCD with Mic/Camera, WLAN Capable
Keyboard
Single Pointing US English Keyboard with Backlight
Warranty
3Yr Onsite Service
Security Software
No Anti-Virus Software
Digitally Delivered Software
-No selection-
Ports
1 DisplayPort over USB Type C™ with optional Thunderbolt™ 3
1 Headset/mic combo jack
1 uSD 4.0 Memory card reader
2 USB 3.1 Gen 1 (one with PowerShare)
1 HDMI
1 RJ-45
1 External uSIM card tray option
1 Optional SmartCard Reader and Touch Fingerprint Reader
1 Noble Wedge Lock slot
Slots
3 M.2 expansion slots: 1 SSD, 1 WWAN/HCA and 1 WLAN/BT/WiGig
Optional Contacted SmartCard Reader and touch Fingerprint Reader
Lock Slot
Chassis
Backup Options
Dell Client Command Suite available
Security Options
Dell Client Command Suite
Optional Dell Data Security and Management Software
Dimensions
Height Non-Touch: 0.67" (17.05mm) | Height Touch: 0.68" (17.3mm) | 2. Width: 12" (304.8mm) | 3. Depth: 8.19" (207.9mm)
Starting Weight: 2.61lbs1 (1.18kg)
Microsoft Office
Microsoft Office Trial
Wireless
Intel® Dual-Band Wireless-AC 8265 Wi-Fi + BT 4.2 Wireless Card (2x2)
Primary Battery
Primary 4-cell 60W/HR Battery
Regulatory
Energy Star 6.1 (available in selected configurations), FCC, UL, Anti-thunder certification.
Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment