ProDesk 400 G3 Desktop Mini PC

Designed to fit the modern workspace with an updated stylish appearance, the ultra-small HP ProDesk 400 Desktop Mini is an affordable PC with reliability and performance for your growing business.

  • Windows 10 Pro or other operating systems available

Powerful options

Power through your day with high-performance 7th Gen Intel® Core™ i3/i5/i7processors, optional Intel® Optane™ memory and SSDs, and up to 32 GB of DDR4 memory.

Simple mounting solutions

Create the right solution for your workplace with mounting options for your HP ProDesk Mini. Secure and innovative options enable mounting behind compatible monitors, under desks, or virtually anywhere.

HP exclusive security and manageability

Help prevent data breaches and downtime with HP BIOSphere Gen3 and simplify management with HP WorkWise, an advanced smartphone app for PC management.

Let nothing stand in your way

  • Power through your day with Windows 10 Pro and the powerful HP ProDesk 400 Desktop Mini with built-in security, collaboration, and connectivity.

Super secure. Super protected

  • HP Client Security Suite Gen3 features HP Multi-Factor Authenticate, HP Device Access Manager, HP SpareKey, and HP Password Manager. These tools work to keep data out of reach and defend against theft, attacks, and unauthorized users.

Work without interruption

  • Keep productivity high and downtime low with HP BIOSphereGen3 firmware-level automation. Your PCs have extra protection thanks to automatic updates and security checks.

Speed up the basics of IT management

  • The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.

Office Intelligence

  • HP WorkWise is office intelligence rolled into one smartphone app to provide PC security, real-time PC performance information, and simplified printer driver installation for HP PC users.

Maximize network performance

  • Greatly improve the transfer rates of user’s data, voice, and video communication when connecting over challenged LAN or Wi-Fi networks with HP Velocity.

Built-in durability

  • Rest easy with a PC that goes the distance and is designed to pass HP Total Test Process.

Easy Audio

  • Audio connections are easy with the Universal Audio Jacki that supports mic in, headphones, and CTIA headsets with the same connector.

Cloud-based IT management made simple

  • HP Touchpoint Manager offers customers simple, useful tools and services from a single cloud-based solution for managing data, security, and a wide array of branded devices.

Valuable support at your service

  • Simplify technical support with Helpdesk by HP Care. Rely on cost-effective expertise that’s available 24x7, covering multiple brands, devices and operating systems.

Subscribe and simplify

  • Help maximize your cash flow with the use of best-in-class hardware and services for a monthly subscription that allow you to replace your PC with a brand new one every three years.
Partner with HP to make better use of your IT resources
  • HP helps you preserve your time and optimize your resources with expert configuration and deployment services that bring you fast, accurate, and globally standardized IT solutions.
  • Windows 10 Pro or other operating systems available

Manufacturer Part Number
1RX39PA#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Choice of four form factors: Desktop Mini, Small Form Factor, Microtower and All-in-One (touch and non-touch configurations available) (AiO available 2H 2017)
  • New commercial design on 400 G4 MT, 400 G4 SFF and 400 G3 DM
  • HP-developed and engineered UEFI BIOS supporting security, manageability and software image stability
  • H270 chipset supporting both Intel®7 th generation CoreTM processors and Intel® 6th generation CoreTM processors
  • Integrated Intel® HD Graphics; optional discrete graphics option available for MT and SFF form factors
  • Processor support up to 65W for MT/SFF and up to 35W for Desktop Mini
  • Realtek RTL8111 HSH GbE LOM Network Connection (standard)
  • DDR4 Synchronous Dynamic Random Access Memory (SDRAM)
  • Standard and high efficiency energy saving power supply options
  • ENERGY STAR certified models available
  • EPEAT® Gold registered in the United States. Registration may vary by country. See http://www.epeat.net for registration status in your country.
  • Arsenic-free
  • Dust filter available for all platforms