55LV340C Digital Signage Display

Public Display Mode

From channel selection to volume level, you can control the TV settings in public areas. Public Display Mode also enables you to restore default settings, as required, on the TVs.

RS-232C Control 

Via the TV's RS-232C port, you can remotely control power and volume settings simultaneously.

WOL (Wake on LAN)

WOL (Wake on LAN) helps you remotely turn on TVs over the internet. Connect TVs and a PC in the same network, and send Magic Packet program to the MAC addresses of registered TVs. Then, it will wake up the TVs via LAN port.

Lock Mode

Lock Mode blocks external input signals with non-compliant content. This is a useful feature for preventing misuse of TVs in various facilities or public spaces.

Self Diagnosis

Self Diagnosis enables engineers and IT to engineers to analyze the data and identify technical issues quickly and easily through a USB memory device.

USB Auto Playback+

Create a media playlist of your choosing (video, music, and/or images) via USB Auto Playback+. Save it to a USB memory device, and then simply connect the USB memory device to the TV to stream your playlist sequentially.

SuperSignTM C

With SuperSign C, LG's signage management software, you can control and remotely monitor via the LAN port

Welcome Screen (Splash Image)

Display a customized greeting message with your business name/logo on the TV when it is turned on.

USB Cloning

Clone your LV340C's with efficiency and ease. The USB Cloning feature allows you to simply copy the TV settings to all the LV340C's using a USB memory device (sold separately).

Manufacturer Part Number
55LV340C
EAN/UPC
0719192611825,719192611825,0719192612242,719192612242
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DISPLAY
Diagonal Size: 54.9"
Type: Edge LED
Resolution: 1,920 x 1,080 (FHD)
Brightness: 400cd/m2
Viewing Angle Degree: 178° / 178°
Response Time (G to G): 9
Frame Rate: 60 Hz

BROADCASTING SYSTEM
Analog: NTSC
Digital: ATSC / VSB / Clear QAM

VIDEO
Triple XD Engine: Yes
Real Cinema 24p (3:3 pull down): Yes
Dynamic Color Enhancer: Yes
Aspect Ratio: 6 modes (16:9, Just Scan, Set by Program, 4:3, Zoom, Cinema Zoom1)

AUDIO
Audio Output / Speaker System: 10W + 10W / 2.0 ch
Sound Mode: 6 modes (Standard, News, Music, Cinema, Sport, Game)
Optical Sound Sync: Yes
Clear Voice: Yes

GENERAL FEATURES
Installation: USB Cloning
Management: WOL (Wake On LAN), SNMP, USB Diagnostics, Multi IR Code, HTNG/HDMI-CEC
USB: USB Auto playback+, Moving Picture Playback (.asf, .wmv, .divx, .avi, .mp4, .m4v, .mov, .mpg, .mpeg, .mpe, etc.), Picture (jpeg, jpg, jpe, BMP, PNG), Audio Codec (MP3, AAC, M4A, WMA, WMA 10 pro, OGG)
Setting Option: Auto Off / Sleep Timer, Smart Energy Saving, Motion Eye Care

HOSPITALITY FEATURES
Yes: PDM (Public Display Mode), Lock Mode, Welcome Screen (Splash Image), Insert Image, External Speaker Out, RJP Compatibility, Crestron® Connected Certified, Time Scheduler

INTERFACESide: HDMI In, USB 2.0
Rear: RF In, AV In (Sharing with Component In), Component In + Video, Optical Video Audio Out, HDMI/HDCP In, RGB In, PC Audio Input (Sharing with Component Audio), RS-232C In, RJ45 (SNMP), External Speaker Out

DIMENSION
Bezel Width (L/R, U, B) : on bezel based (mm): 12.9, 12.9, 15.9
Bezel Width (L/R, U, B) : off bezel based (mm): 10.4, 10.4, 13.4
Vesa (mm): 300 x 300
WxHxD / weight (with stand): 48.9" x 30.5" x 8.5" / 36.6lb
WxHxD / weight (Carton): 53.5" x 32.9" x 6.0" / 47.0lb

POWER
Voltage, Hz: 100 ~ 240V, 50/60Hz
Typical (Watts): 49.0
Stand-by (Watts): 0.5

STANDARD APPROVAL
Safety: UL
Environment: FCC
Etc.: RoHS, UL, NOM, ENERGY STAR® Qualified

UPC 55LV340C: 719192611825