Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
-
Graphics Processing Unit:
NVIDIA GeForce® GT 710
-
Interface:
PCI Express 2.0
-
Boost / Base Core Clock:
954
-
Memory Size (MB):
2048
-
Memory Type:
DDR3
-
Memory Interface:
64-bit
-
Memory Clock Speed (MHz):
1600
-
DVI Connectors:
Dual-link DVI-D x 1
Max Resolution: 2560 x 1600 @60 Hz
-
D-SUB Connectors:
1
-
HDMI Connectors:
1 (version 1.4a)
Max Resolution: 4096x2160 @24 Hz
-
Maximum Displays:
2
-
HDCP Support:
Y
-
RAMDAC speed (MHz):
400
-
DirectX Version Support:
12 API (feature level 11_0)
-
OpenGL Version Support:
4.5
-
Card Dimension(mm):
146 x 69 x 19 mm
-
Card Weight (g):
178
-
Power consumption (W):
19
-
Recommended PSU (W):
300