DyAc™ Technology – Same Refresh Rate, Different Clarity
BenQ ZOWIE exclusive technology - "Dynamic Accuracy" maintains remarkable clarity during in-game movement that achieves a smoother experience, enabling players to swiftly capture and hit the targets.
Native 240Hz Refresh Rate – Smoothness Evolution
Catch every detail of motion and enjoy the most fluid gameplay by BenQ ZOWIE native 240Hz refresh rate monitor, which ensures a flawless view of fast-motion consistently at all time. (Please make sure the PC performance is up to par to fully activate 240Hz) Recommended Video Card Requirement: NVIDIA GeForce GTX 980 or better AMD Radeon RX 480 or better
Shield – Help You Focus On The Game
Shield - reveal the way to be concentrated in games. The adjustable angle and removable design allows Shield to adopt various environments according to preference. Just focus on winning the game.
Spot Hidden Enemies
Never fall victim to some cowardly camper in a dark corner again. Black eQualizer increases the visibility in dark scenes without overexposing the bright areas.
Optimize Gaming Precision
Color Vibrance gives you the flexibility to get the color performance. With 20 levels of Color Vibrance settings, you can get specific viewing requirements and preferences for all types of gameplay.
Personalize Viewing Angles
The Height Adjustable Stand can be operated with just one finger so you can easily adjust the height of the monitor to your preferred viewing angle, maximizing your comfort.
Easily Access Settings for Different Scenarios
To customize the XL with different usage scenarios, the S-Switch is designed for easy access to monitor menu, switch between saved modes, and quick change between connected devices. To go your preferred display settings with selected models, S-Switch allows you to save and transfer 3 profiles with driverless design within the same model.
Game Modes for Enhanced Gaming Experience
Every game has its own optimal settings. We've outfitted every XL-series monitor with several settings. You can easily switch to these game modes with the touch of a hot key.
Minimize Visual Distractions
Concentration is a key factor for e-Sports. The XL-series LCD frame was specially designed to reduce light reflection from the screen, keeping your focus on the game.
Note:
Special Features
S switch: V (Profiles to go)
Color Vibrance: V
Low Blue Light: V
Black eQualizer: V
K Locker: V
Shield: V
Dynamic Accuracy: V
Display
LCD Size (inch): 24.5
Aspect Ratio: 16:9
Max.Resolution : 1920 x 1080 at 240Hz (HDMI 2.0, DP)
Display Area(mm): 543.744 x 302.616
Pixel Pitch (mm): 0.28
Typ. Brightness (cd/㎡): 320
Typ. Contrast : 1000:1
Typ. DCR (DyNomic Contrast Ratio) : 12M:1
Panel Type: TN
Response time: 1ms (GtG)
Connectivity
Input/Output Connector: DVI- DL / HDMI x2 / DP1.2 / headphone jack / microphone jack
USB: Downstream x3 Upstream x1
Electricity
Power Supply (90~264 AC): Built- in
Power Consumption (On mode): 55W
Size & Weight
Dimensions (HxWxD mm): High: 515.43 x 569.94 x 226.04 Low: 445.75 x 569.94 x 226.04
Net Weight (kg): 7.5
Gross Weight (kg): 11.3
Stand
VESA Wall Mounting 100x 100mm: V
Pivot 90°: V
Swivel (left/right): 45/45
Tilt (°): -5~20
Hight Adjustment (mm): 140