4-Port HDMI Automatic Switch - 4K HDMI Switcher Box - Ultra HD 4K 60Hz

Switch between four HDMI video sources on a single display with support for Ultra HD resolutions. This 4-port HDMI video switch lets you share an HDMI 2.0 display or projector with four HDMI 2.0 video sources. The switch features four independent video inputs that can each support 4K resolution at 60Hz, making it the perfect solution for connecting four video sources to a display that has a limited number of HDMI 2.0 ports.

Astonishing picture quality with support for Ultra HD 4K at 60Hz

The HDCP 2.2 HDMI switch lets you harness the High Dynamic Range (HDR) capability of your HDMI 2.0 video sources and deliver it to your UHD 4K60 display. Unlike many 4K switches that only support a 30Hz refresh rate, this switch works with HDMI 2.0 displays with output resolutions of up to 3840 x 2160p at 60Hz.

Don't be fooled by a clever spin on old technology. Many HDMI switches support 4K but will only work at a 30Hz refresh rate, or claim support for 60Hz but heavily compress their signal to a lower 4:2:0 chroma subsampling in order to work at inferior bitrates. This 4K 60Hz HDMI switch uses the latest components to offer full support for your HDMI 2.0 equipment, supporting true 4K resolution at 60Hz with 4:4:4 chroma subsampling. Support for HDMI 2.0 devices means this switch can transmit bandwidth up to 18Gbps, making it ideal for high-resolution computer tasks.

The switch is backward compatible with 4K 30Hz and 1080p displays, which ensures that it will work with lower resolution displays such as TVs or projectors around your site or in a digital signage application.

Hassle-free Operation with automatic switching

This switch ensures effortless operation with automatic switching that detects and selects a newly connected device. It's perfect for automatically switching to a 4K media player such as a 4K UHD Blu-ray™ player as soon as it's switched on. In your classroom or office boardroom, the automatic switch makes it easy to share your projector between multiple sources, which encourages on-the-fly collaboration among colleagues.

The HDMI switch also supports manual operation, using the included IR remote control or the built-in front-panel toggle switch.

The VS421HD20 is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
VS421HD20
EAN/UPC
0065030866415,065030866415
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years
Hardware Audio: Yes
Industry Standards: HDMI 2.0
Output Signal: HDMI
Ports: 4
Performance Audio Specifications: 7.1 Surround sound
General Specifications: Lower resolutions are also supported
Maximum Digital Resolutions: 4K @ 60 Hz
Supported Resolutions: 3840x2160 (4K) 60Hz
2560x1600 60Hz
1920x1200 60Hz
1920x1080 (1080p) 60Hz
1280x720 (720p) 60Hz
Wide Screen Supported: Yes
Connector(s) Connector A: 4 - HDMI (19 pin) Female Input
Connector B: 1 - HDMI (19 pin) Female Input
Special Notes / Requirements
Note: This switch requires that each of your connected HDMI sources support HDCP 2.2
Indicators LED Indicators:
4 - input LEDs
1 - power LED
Power Input Current: 0.4 A
Input Voltage: 100 ~ 240 AC
Output Current: 2000 mA
Output Voltage: 5 DC
Plug Type: H
Power Source: AC Adapter Included
Environmental Humidity: 10% to 85% RH
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -10°C to 80°C (14°F to 176°F)
Physical Characteristics Color: Black
Product Height: 0.8 in [20 mm]
Product Length: 4.8 in [123 mm]
Product Width: 2 in [51 mm]
Packaging Information Shipping (Package) Weight: 0.9 lb [0.4 kg]