HP Primary Batteries
Stay connected and be productive wherever your work takes you with up to 6 hours of battery life in HP Compaq Business Notebooks and Tablet PCs. No need to sacrifice performance, productivity or convenience.
Note:
Weight 0.64lb (0.291kg)
Dimensions 0.6x2.7x8.3in (1.4x6.8x21.1cm)
Cell Type 6-cell Lithium-Ion
Energy Voltage 11.1V
Watt-hour capacity 4.0Ah
Amp-hour capacity 44Wh
Temperature Operating (charging) 32° to 113° F (0° to 45° C)
Operating (Discharging) capacity 14° to 140° F (-10° to 60° C)
Non-operating -4° to 140° F (-20° to 60° C)
Battery Recharge Time System in OFF or Standby Mode 2.5 hours
System ON 3 to 5 hours
Fuel Gauge LED Yes