24" Class Full HD IPS Gaming Monitor (23.8" Diagonal) 24MP59G-P | Black

Full HD Gaming with 1ms Motion Blur Reduction

The Full HD display with 1ms Motion Blur Reduction allows gamers to enjoy the precision and accuracy needed to play at a very high level. With a response time that is virtually 1ms, blurring and ghosting are reduced to make the action smoother and gaming more precise.

AMD FreeSync™

FreeSync™ reduces the tearing and stuttering that occur between a graphic card’s frame rate and a monitor’s refresh rate. With FreeSync, gamers can experience seamless, fluid movement throughout their games.

Dynamic Action Sync

Gamers can experience optimized, fast-pace gaming with Dynamic Action Sync. Dynamic Action Sync is a feature that minimizes input lag so the game play in RTS games is more responsive.

Black Stabilizer

Keep visibility even in dark scenes. LG's Black Stabilizer senses dark scenes and helps make it brighter so that you can find the enemies hiding and waiting to attack your player in the dark.

Game Mode 

Set your game mode to optimize and customize your gaming conditions. There are 3 gamer modes, 2 First-Person-Shooter modes and even a RTS pre-set mode so you can choose the best mode for you and the game you're playing.

V-Line Stand

The sleek design of this gaming monitor is accentuated by red color accents on the V-shape stand. This monitor will feel right at home as part of any gamer's desktop setup.

Manufacturer Part Number
24MP59G-P
EAN/UPC
0719192609181,719192609181,8806087300062,8806087540369
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FEATURES
Screen Size: 23.8
Panel Type: IPS
Color Gamut (CIE 1931): sRBG over 99%
Color Depth (Number of Colors): 6bit+A-FRC, 16.7M colors
Pixel Pitch (mm): 0.2745 x 0.2745
Response Time: 5ms GTG, 1ms MBR
Refresh Rate: 75Hz
Aspect Ratio: 16:9
Resolution: 1920x1080
Brightness: 250cd/m2
Contrast Ratio: Mega
Viewing Angle: 178/178
Surface Treatment: Anti-Glare 3H

INPUTS/OUTPUTS
HDMI: Yes (ver1.4)
Display Port: Yes(1.2)
D-Sub: Yes

POWER
Input: 100~240Vac, 50/60Hz
Normal On (EPA): 17.1W

SPECIAL FEATURES
Picture Mode: Custom, Reader, Photo, Cinema, Color Weakness, FPS Game 1, FPS Game 2, RTS Game, Custom (Game)
DDC/CI: Yes
HDCP: Yes
Intelligent Auto (Auto Resolution): Yes
Key Lock: Yes
Plug & Play: Yes
Response Time Control: Yes
Color weakness: Yes
Flicker Safe: Yes
Automatic Standby: Yes
SIX Axis Control: Yes
Smart Energy saving: Yes
Super Resolution Plus: Yes
4 Screen-split: Yes
On-Screen Control: Yes
FreeSync: Yes
1ms Motion Blur Reduction: Yes
DAS Mode: Yes
Black Stabilizer: Yes
Crosshair: Yes

DIMENSIONS/WEIGHT
With Stand (WxHxD): 21.7" x 16.5" x 8.0"
Without Stand (WxHxD): 21.7" x 13.1" x 3.4"
Shipping Dimensions (WxHxD): 24.4" x 15.6" x 5.2"
With Stand Weight: 7.1 lbs
Without Stand Weight: 6.2 lbs
Shipping Weight: 9.9 lbs

CABINET / ACCESSORIES
Detachable Base: Yes
Tilt (angle): Yes / -2° ~ 15°
Power Cord: Yes
D-Sub: Yes
HDMI: Yes (ver1.4)

STANDARD
UL(cUL): Yes
TUV-Type: Yes
FCC-B, CE: Yes
EPA7.0: Yes
ErP: Yes
EPEAT Gold: Yes
Windows: Yes (win10)
DisplayPort: Yes (ver1.2)

LIMITED WARRANTY / UPC
Limited Warranty: 1 Year Parts and Labor
UPC: 719192609181