Designed for Esports Professionals.
The first Logitech G keyboard to carry the name Pro, this keyboard is designed and built to the exacting standards of some of the world’s top esports athletes.
Logitech G Pro Gaming Keyboard—engineered for extreme performance and designed to win.
Features
Advanced Mechanical
Extreme Performance
The Romer-G™ key switch is purpose-built for pro-grade performance, responsiveness and durability. The short-throw actuation at 1.5mm is 25% faster than the competition's standard mechanical switches. A perfect blend of speed, precision and quiet performance, Romer-G is the stealth assassin of mechanical gaming keyboard switches.
Compact, Durable Design
Modern and Ultra-Portable
Features a compact tenkeyless design which frees up tournament table space for low-sens mouse movement, and a detachable cable for easy transportation to the next tournament. Durability is built into every component and reinforced by a super-strong steel backplate that adds stability and rigidity during gameplay.
More Responsive Than Ever
Innovation Beyond the Mechanical Switch
To improve performance even further, we focused on Keystroke Signal Processing, or KSP. KSP is the sequence of events that translates a switch actuation into a USB signal. To make the Logitech G Pro Gaming Keyboard ultra responsive, we’ve optimized our KSP to be up to 10ms faster response than the competition. Speed isn’t just in the key switch, it’s the entire system starting with the switch actuation, KSP, and then report rate.
Rock-Solid Reliability
70 Million+ Precision Keystrokes
Logitech G Pro combines an innovative, intelligent KSP with durable Romer-G mechanical switches featuring dual-contact redundant design to virtually eliminate mechanical switch errors like double clicks. Rated for over 70 million keystrokes, Romer-G helps ensure lasting precision. The perfect experience for every keystroke for the life of the keyboard is our goal.
Detachable USB Cable
Keep Your Gear From Breaking Down
Pros can travel 150 days per year or more and making sure that their gear stands up to the rigors of travel is imperative. The braided Micro-USB connector detaches to help ensure that the cable doesn't break at the connection point when bouncing around in a travel bag. The three-pronged design, also used for wireless G403 and G900 mice, features support arms for an easy, secure connection.
26-key rollover
Press All The Buttons
Multi-key input means complex moves can be executed exactly right every time. With 26-key rollover, press almost any number of keys plus modifier keys (Control, Alt, Shift) in any order and get exactly what you intended.
Brilliant RGB Lighting
Customize for Competition with Onboard Memory
Light up important keys so that they’re easy to find in the dark. The Pro Keyboard comes complete with 16.8M colors customization for every key. For tournaments that don’t allow software, store lighting cues in the keyboard for use on clean tournament systems.
Over 300 built-in profiles
Enhance Your Game
Logitech Gaming Software (LGS) comes with built-in lighting profiles for over 300 different games. Enable Automatic Game Detection in LGS to access these profiles and have them automatically display on the Pro Keyboard when the game launches.
Customizable Game Mode
Prevent Accidental Key Strikes
Don’t lose that $1m match because you fat fingered the windows key. Use Logitech Gaming Software to customize game mode to disable any keys you don’t need.
Note:
Warranty Information