Turn your laptop’s USB Type-C port into four USB Type-A ports (5Gbps) using this bus-powered hub. This portable USB 3.0 hub expands your laptop or desktop connectivity by adding four USB Type-A ports through a single USB Type-C™ or Thunderbolt™ 3 port. And, because it’s USB bus-powered, you don’t need to connect an external power adapter, which makes travel more convenient and workstations less cluttered.
Take it with you wherever you go
With its compact design, you can take this portable USB-C™ hub anywhere you go. It’s easy to tuck into your laptop bag and only takes up a small amount of desk space when you connect it to your workstation.
Plus, the hub is bus powered, which means it draws power directly from the USB-C port on your computer. This makes it even more portable because there are fewer cables to carry with you when you travel and it doesn’t need an external power adapter.
Keep using your current peripherals and devices
If you’re looking to extend the life of your existing USB-A peripheral devices, then this hub is the perfect solution. By converting a single USB-C port into four USB-A ports, you can continue to use all of your existing USB 3.0 devices such as flash drives, external hard drives, and printers. Now you can save money by avoiding the added cost and hassle of purchasing new USB-C equipped peripherals.
Add four USB 3.0 ports in seconds
This USB hub is multi-platform compatible, which means it will work with a wide range of laptops. It also works with a range of operating systems such as Windows®, Mac, Linux® and Chrome OS™. It installs automatically once you connect it to your laptop, so you can be up and running in seconds.
The HB30C4ABW is backed by a StarTech.com 2-year warranty and free lifetime technical support.
Note:
Warranty Information
Warranty: 2 Years
Hardware
Bus Type: USB 3.0
Chipset ID: VIA/VLI - VL812
Fast-Charge Port(s): No
Industry Standards: USB 3.0 - Backward compatible with USB 2.0 and 1.1
Interface: USB 3.0
Ports: 4
USB-C Device Port(s): No
USB-C Host Connection: Yes
Performance
Maximum Data Transfer Rate: 5 Gbps
Type and Rate: USB 3.0 - 5 Gbit/s
Connector(s) Connector Type(s):
1 - USB Type-C (24 pin) USB 3.0 Male
4 - USB Type-A (9 pin) USB 3.0 Female
Software
OS Compatibility: OS Independent; No additional drivers or software required
Special Notes / Requirements
Note:
USB 3.0 is also known as USB 3.1 Gen 1; this connectivity standard offers speeds up to 5Gbps.
System and Cable Requirements:
Available USB Type-C port - USB 3.0 (5Gbps)
Power
Power Source: USB-Powered
Environmental
Humidity: 10~85% RH (Non-condensing)
Operating Temperature: 0°C to 45°C (32°F to 113°F)
Storage Temperature: -10°C to 70°C (14°F to 158°F)
Physical Characteristics
Cable Length: 5.9 in [150 mm]
Color: White
Enclosure Type: Plastic
Form Factor: Compact
Product Height: 0.6 in [15 mm]
Product Length: 3.1 in [80 mm]
Product Weight: 1.2 oz [35.2 g]
Product Width: 1.6 in [41 mm]
Packaging Information
Shipping (Package) Weight: 1.3 oz [36 g]
What's in the Box
Included in Package: 1 - 4-port USB 3.0 hub