Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor
- Intel® Core™ i7 6500U Processor,
- Intel® Core™ i5 6200U Processor,
- Intel® Core™ i3 6100U Processor,
- Intel® Core™ i7 7500U Processor,
- Intel® Core™ i5 7200U Processor,
- Intel® Core™ i3 7100U Processor,
Operating System
- Windows 10 Home
- Windows 10 Pro - ASUS recommends Windows 10 Pro.
Memory
- 1 x SO-DIMM socket , up to 16 GB SDRAM(On selected models)
Display
- 15.6" (16:9) LED backlit HD (1366x768) 60Hz Glare Panel with 45% NTSC
- 15.6" (16:9) LED backlit HD (1366x768) 60Hz Anti-Glare Panel with 45% NTSC
- 15.6" (16:9) LED backlit FHD (1920x1080) 60Hz Glare Panel with 45% NTSC
- With Touchsrceen(optional)
Graphic
- Integrated Intel HD Graphics 520
Storage
- Hard Drives:
- 500GB 5400RPM SATA HDD
- 1TB 5400RPM SATA HDD
- 2TB 5400RPM SATA HDD
- Solid State Drives:
- 128GB SATA3 SSD
- Solid State Drives:
- 256GB SATA3 SSD
Optical Drive
- Super-Multi DVD (Optional)
Keyboard
Card Reader
- Multi-format card reader (SD/SDHC/SDXC)
WebCam
Networking
- Wi-Fi
- Integrated 802.11b/g/n
- Integrated 802.11 AC (WIDI Support) (On selected models)
- 10/100 Base T
- Bluetooth
- Built-in Bluetooth V4.0 (Optional)
Interface
- 1 x Microphone-in/Headphone-out jack
- 1 x VGA port/Mini D-sub 15-pin for external monitor
- 1 x USB 3.0 port(s)
- 1 x USB 2.0 port(s)
- 1 x USB-C Gen 1 (up to 5 Gbps)
- 1 x RJ45 LAN Jack for LAN insert
- 1 x HDMI
Audio
- Built-in Stereo W Speakers And Microphone
- ASUS SonicMaster Technology
Battery
Power Adapter
- Plug Type :ø4 (mm)
- Output :
- 19 V DC, 2.47 A, 45 W
- Input :
- 100 -240 V AC, 50/60 Hz universal
Dimensions
- 381.4 x 251.5 x 27.6 ~27.6 mm (WxDxH)
Weight
Security
- BIOS Booting User Password Protection
- HDD User Password Protection and Security