X540SA-XX676T-BE Notebook

Manufacturer Part Number
90NB0B33-M19170
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Processor

    Intel® Pentium® Quad-Core N3700 Processor, 
    Intel® Celeron® Dual-Core N3050 Processor, 
    Intel® Celeron® Dual-Core N3150 Processor,

  • Operating System

    Windows 10 Home
    Windows 10 Pro

  • Memory

    DDR3L 1600 MHz SDRAM, OnBoard Memory 2 GB / 4 GB, /8 GB



  • Display

    15.6" 16:9 HD (1366x768)/Full HD (1920x1080)

  • Graphic

    Integrated Intel® HD Graphics (Pentium & Celeron)

  • Storage

    - 500GB HDD 5400 RPM 
    - 500GB HDD 7200 RPM 
    - 1TB HDD 5400 RPM 
    - 1TB HDD 7200 RPM 
    - 2TB HDD 5400 RPM

  • Optical Drive

    Super-Multi DVD (On selected models)

  • Card Reader

    3 -in-1 card reader ( SD/ SDHC/ SDXC)

  • Camera

    VGA Web Camera

  • Networking

    Integrated 802.11 b/g/n or 802.11 ac 
    Built-in Bluetooth™ V4.0 (Optional)
    10/100 Base T

  • Interface

    1 x Microphone-in/Headphone-out jack 
    1 x VGA port/Mini D-sub 15-pin for external monitor
    1 x USB 3.0 port(s) 
    1 x USB 2.0 port(s)
    1 x USB-C Gen 1 (up to 5 Gbps)
    1 x RJ45 LAN Jack for LAN insert 
    1 x HDMI 

  • Audio

    Built-in Speakers And Microphone
    ASUS SonicMaster Technology
    ICESound support

  • Battery

    3Cells 33 Whrs

  • Power Adapter

    Plug Type :ø4 (mm)
    Output :
    19 V DC, 2.47 A, 45 W
    Input :
    100 -240 V AC, 50/60 Hz universal

  • Dimensions

    381.4 x 251.5 x 25.4 ~ mm (WxDxH)

  • Weight

    1.9 kg (with 3 cell battery)

  • Security

    BIOS Booting User Password Protection
    HDD User Password Protection and Security